EN
  • EN
  • DE

USB7002T/KDX

Part No USB7002T/KDX
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC USB 3.1 GEN 1 4 PORT 100VQFN / USB Hub Controller USB 3.1 USB Interface 100-VQFN (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Microchip Technology
Series Automotive, AEC-Q100
Package Tape & Reel
Protocol USB
Function Hub Controller
Interface USB
Standards USB 3.1
Package / Case 100-VFQFN Exposed Pad
Supplier Device Package 100-VQFN (12x12)
Base Product Number USB7002
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342814-USB7002T/KDX
Ultra Librarian 3D Model Ultra Librarian USB7002T/KDX CAD Model

Description

Introducing the USB7002T/KDX from Microchip Technology

Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions, presents the USB7002T/KDX – a state-of-the-art USB 3.1 Gen 1 controller with a twist of advanced features and robust performance. This device is tailored for developers and manufacturers who are looking to integrate high-speed data transfer capabilities into their applications, without compromising on efficiency and reliability.

Key Features and Benefits

  • High-Speed Performance: The USB7002T/KDX supports the USB 3.1 Gen 1 standard, offering transfer speeds of up to 5 Gbps. This ensures rapid data exchange, making it ideal for applications requiring fast and efficient communication.
  • Dual-Port Flexibility: Equipped with two downstream ports, this controller provides the flexibility needed for multiple device connections, enhancing the expandability of your system.
  • Enhanced Power Management: With integrated Battery Charging 1.2 specifications, the USB7002T/KDX supports efficient power delivery and charging capabilities for connected devices, ensuring optimal power usage.
  • Compatibility: The controller is designed to be backward compatible with USB 2.0 and earlier devices, ensuring a wide range of device interoperability and user convenience.
  • Robust Security: Microchip's commitment to security is evident in the USB7002T/KDX, which includes built-in features to protect against overcurrent and electrostatic discharge, safeguarding connected devices and data integrity.

Applications

The versatility of the USB7002T/KDX makes it suitable for a broad spectrum of applications, including but not limited to:

  • Desktop and laptop computers
  • Workstations and servers
  • Docking stations
  • Monitors with USB hub capabilities
  • Industrial automation systems

The USB7002T/KDX from Microchip Technology is more than just a USB controller; it's a gateway to high-speed data transfer, efficient power management, and secure connectivity. Whether you're upgrading existing systems or designing new products, this controller is engineered to meet the demands of today's fast-paced, data-driven world.

You May Also Be Interested in

Texas Instruments
IC INTERFACE MISC / USB Hub Controller USB 1.1, USB 2.0, USB 3.1 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)
Lowest to $13.2125
Microchip Technology
2/3-PORT ETHERCAT SLAVE CTLR / Ethernet Controller 10/100 Base-T/TX Bus Interface 64-QFN (9x9)
Lowest to $11.7294
Microchip Technology
IC HUB CTLR USB 2PORT 56SQFN / USB Hub Controller USB 3.1 SPI Interface 56-VQFN (7x7)
Lowest to $26.6262
Microchip Technology
IC USB HUB CNTRL I2C/SPI 100VQFN / USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)
Lowest to $19.0705
Microchip Technology
IC CANBUS CONTROLLER SPI 14SOIC / CANbus Controller CAN 2.0 SPI Interface 14-SOIC
Lowest to $4.0963
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $2.5701
Cypress Semiconductor Corp
USB FULL-SPEED PERIPHERALS
Lowest to $12.8727
Microchip Technology
IC CONTROLLER ETHERNET 64QFN / Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $9.8286
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess