The USB82642AM-A-000528-V02 is a cutting-edge USB 2.0 to 10/100 Ethernet controller product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This high-performance and highly integrated device is specifically designed to deliver a compact, efficient solution for USB to Ethernet connectivity in various applications, including embedded systems, consumer electronics, and mobile devices.
Key Features
- High-Speed USB 2.0 Interface: The controller supports full 480 Mbps bandwidth for seamless data transfer between the USB host and the network.
- Integrated 10/100 Ethernet MAC and PHY: With both Media Access Control (MAC) and Physical Layer (PHY) included, the device ensures reliable network connectivity and performance.
- Advanced Power Management: The USB82642AM-A-000528-V02 includes features such as Magic Packet and Link Change wake-up events, which contribute to efficient power utilization and support for Energy-Efficient Ethernet (EEE).
- Compact Design: The small form factor of the controller makes it an ideal choice for portable and space-constrained applications.
- Easy Integration: The device is designed for easy integration with minimal external components, reducing time-to-market for product development.
Applications
The USB82642AM-A-000528-V02 is versatile and can be used across a wide range of applications. Some of these include:
- Embedded systems requiring network connectivity
- Consumer electronics such as smart TVs and gaming consoles
- Portable devices like tablets and media players
- Docking stations and USB port replicators
- Industrial automation and control systems
Quality and Reliability
As with all Microchip Technology products, the USB82642AM-A-000528-V02 is manufactured to the highest quality standards, ensuring reliability and performance in demanding environments. Microchip's commitment to quality makes this product a dependable choice for designers and engineers looking to incorporate USB to Ethernet capabilities into their next project.