EN
  • EN
  • DE

USBF4100T-I/NPVAO

Part No USBF4100T-I/NPVAO
Manufacturer Microchip Technology
Catalog Memory
Description IC FLASH 4MBIT SPI 40MHZ 8USON  /  FLASH Memory IC 4Mb (512K x 8) SPI 40 MHz 8-USON (2x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 4Mb (512K x 8)
Memory Interface SPI
Clock Frequency 40 MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-UFDFN Exposed Pad
Supplier Device Package 8-USON (2x3)
Base Product Number USBF4100
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.32.0071
Standard Package 3,000
Win Source Part Number 1117905-USBF4100T-I/NPVAO
Ultra Librarian 3D Model Ultra Librarian USBF4100T-I/NPVAO CAD Model

Description

Microchip Technology USBF4100T-I/NPVAO Product Overview

The USBF4100T-I/NPVAO is a high-performance, integrated circuit product from Microchip Technology, specifically designed for advanced USB applications. This robust component is part of Microchip's extensive range of USB interface devices, which are engineered to provide reliable and efficient solutions for a variety of USB connectivity challenges.

Key Features

  • USB Compliance: The USBF4100T-I/NPVAO is fully compliant with USB 2.0 specifications, ensuring seamless integration with existing USB systems and devices.
  • High-Speed Data Transfer: Capable of facilitating high-speed data transfer rates, this product is ideal for applications that require fast and efficient communication between devices.
  • Temperature Range: Designed to operate within an industrial temperature range, the USBF4100T-I/NPVAO is suitable for use in environments subject to extreme conditions.
  • Package Type: It is available in a compact package, making it an excellent choice for space-constrained applications.
  • Low Power Consumption: This device is optimized for low power consumption, helping to extend the battery life of portable devices and reduce overall power costs in systems where it is deployed.

Applications

The flexibility and performance characteristics of the USBF4100T-I/NPVAO make it an ideal choice for a wide range of applications, including:

  • Consumer Electronics
  • Portable Devices
  • Data Communication Systems
  • Industrial Control
  • Medical Equipment
  • Networking Hardware

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability, and the USBF4100T-I/NPVAO is no exception. This product has undergone rigorous testing and quality assurance processes to ensure it meets the high standards expected by industry professionals. When choosing Microchip products, customers can be confident in their longevity and performance.

In summary, the USBF4100T-I/NPVAO from Microchip Technology represents a versatile and reliable solution for USB connectivity. Its compliance with USB 2.0 standards, high-speed data transfer capability, and resilience in harsh environments make it a top choice for designers and engineers looking to enhance their USB applications.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 256KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 1KBIT 3-WIRE 2MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 64KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ SOT23-5
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess