EN
  • EN
  • DE

USBQNM50405E3/TR7

Part No USBQNM50405E3/TR7
Manufacturer Microchip Technology
Catalog TVS - Diodes
Description TVS DIODE 5VWM 12VC QFN143 / 12V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount QFN-143
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr Microchip Technology
Package Tape & Reel
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 5V
Voltage - Breakdown (Min) 6V
Voltage - Clamping (Max) @ Ipp 12V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 500W
Power Line Protection No
Applications Ethernet
Capacitance @ Frequency 3pF @ 1MHz
Temperature Range - Operating -55°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 4-VDFN
Supplier Device Package QFN-143
Base Product Number USBQNM50
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1342838-USBQNM50405E3/TR7
Ultra Librarian 3D Model Ultra Librarian USBQNM50405E3/TR7 CAD Model

Description

Microchip Technology's USBQNM50405E3/TR7: A Robust USB 2.0 Quad Channel Noise Filter

The USBQNM50405E3/TR7 from Microchip Technology is a cutting-edge solution designed for the suppression of EMI/RFI noise in USB 2.0 interface applications. This product is a part of Microchip's portfolio of noise filters and offers a robust quad channel configuration, making it an ideal choice for systems that require multiple USB interfaces with clean signal integrity.

Key Features

  • Interface Type: This component is specifically designed for USB 2.0 applications, ensuring compatibility and optimal performance for USB interfaces.
  • Channels: The device features a quad channel layout, providing noise suppression capabilities for up to four USB ports simultaneously.
  • Package: It is offered in a compact SOT-23-6 package, allowing for space-efficient design in various electronic applications.
  • Operating Temperature: With an operating temperature range from -40°C to +85°C, the USBQNM50405E3/TR7 is suitable for use in a wide range of environments.
  • Low Pass Filter: The built-in low pass filter effectively attenuates unwanted high-frequency noise, ensuring a clean signal for USB data lines.

Applications

The USBQNM50405E3/TR7 is versatile and can be used in a multitude of applications where USB 2.0 interfaces are employed. It is particularly useful in environments where electronic devices are susceptible to noise interference, such as:

  • Consumer Electronics
  • Computing Systems
  • Communication Devices
  • Industrial Controls
  • Medical Equipment

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the USBQNM50405E3/TR7 is no exception. This product is manufactured to meet high industry standards, ensuring that it performs consistently and reliably in various applications.

Conclusion

With its robust design and advanced noise filtering capabilities, the USBQNM50405E3/TR7 from Microchip Technology is an excellent choice for designers looking to enhance the performance of their USB 2.0 interfaces. Its multi-channel support and compact footprint make it a valuable addition to any electronic system requiring reliable data transmission free from the effects of EMI/RFI noise.

You May Also Be Interested in

Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2313
ON Semiconductor
TVS DIODE 11.1VWM 18.2VC SMB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 77.8VWM 125VC SMC
Need more? Email Us
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SMB
Lowest to $0.1455

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess