EN
  • EN
  • DE

VCC1-B3D-12M0000000

Part No VCC1-B3D-12M0000000
Manufacturer Microchip Technology
Catalog Oscillators
Description CMOS XO +3.3 VDC 15PF -40C TO +8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series *
Package Tape & Reel
Product Status Active
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1022762-VCC1-B3D-12M0000000
Ultra Librarian 3D Model Ultra Librarian VCC1-B3D-12M0000000 CAD Model

Description

Microchip Technology's VCC1-B3D-12M0000000 Crystal Oscillator

The VCC1-B3D-12M0000000 is a cutting-edge crystal oscillator developed by Microchip Technology, designed to deliver precision and stability in a wide range of electronic applications. This high-performance component is engineered to provide a stable frequency source, ensuring reliable operation for critical electronic systems.

Key Features

  • Frequency: The oscillator operates at a frequency of 12 MHz, which is ideal for a variety of digital applications that require a stable time base or clock signal.
  • Supply Voltage: It is designed to work with a supply voltage of 3.3 V, making it compatible with many modern low-voltage devices and systems.
  • Output Type: The VCC1-B3D-12M0000000 features a CMOS output, which is known for its low power consumption and compatibility with a wide range of digital circuits.
  • Package / Case: This oscillator is enclosed in a standard 4-SMD, No Lead package, ensuring compact size and ease of integration into various designs.
  • Operating Temperature: It has an operating temperature range of -40°C to +85°C, which allows for its use in environments that experience extreme temperature variations.

Applications

The VCC1-B3D-12M0000000 is versatile and can be used in multiple applications, including:

  • Embedded systems
  • Communications equipment
  • Industrial controls
  • Networking hardware
  • Consumer electronics

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability, and the VCC1-B3D-12M0000000 is no exception. This oscillator is built to meet stringent industry standards, ensuring consistent performance and longevity in the field.

Conclusion

With its precise frequency control, low power consumption, and robust operating temperature range, the VCC1-B3D-12M0000000 from Microchip Technology is an excellent choice for designers looking for a reliable crystal oscillator. Whether for commercial or industrial applications, this component offers the performance and dependability that modern electronic systems require.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCTCXO 10.0000MHZ LVCMO
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Crystek Corporation
XTAL OSC SO 500.0000MHZ SNWV
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
TXC CORPORATION
MEMS OSC XO 72.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 156.2500MHZ LVCMOS
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess