EN
  • EN
  • DE

VN0606L-G

Part No VN0606L-G
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 330MA TO92-3 / Trans MOSFET N-CH Si 60V 0.33A 3-Pin TO-92 Bag
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microchip Technology
Packaging Bulk
Channel Type Type N
Technology MOSFET
Drain Source Voltage 60V
Current - Continuous Drain (Id) @ 25°C 330mA (Tj)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 2V @ 1mA
Input Capacitance (Ciss) (Maximum) @ Vds 50pF @ 25V
Vgs (Maximum) ±30V
Power Dissipation (Maximum) 1W (Tc)
Rds On (Maximum) @ Id, Vgs 3 Ohm @ 1A, 10V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Manufacturer Package TO-92-3
Package TO-226-3, TO-92-3 (TO-226AA)
Win Source Part Number 799119-VN0606L-G
Popularity Medium
Supply and Demand Status Limited
Family Name VN0606L
Introduction Date June 11, 1998
ECCN EAR99
Country of Origin Japan
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian VN0606L-G CAD Model

Description

Microchip Technology's VN0606L-G MOSFET

The VN0606L-G is a high-performance, N-channel enhancement-mode field-effect transistor (MOSFET) designed and manufactured by Microchip Technology. This MOSFET is a versatile component widely used in a range of electronic applications, from power management to signal processing.

Key Features:

  • Low Threshold Voltage: The VN0606L-G is characterized by a low threshold voltage, ensuring it can be easily driven by logic level voltages, making it suitable for interfacing with microcontrollers and other digital circuits.
  • High-Speed Switching: This MOSFET is designed for high-speed switching applications, which is essential for efficient power regulation and pulse-width modulation (PWM) in modern electronic devices.
  • Low On-Resistance: The low on-resistance (R<sub>DS(on)) of the VN0606L-G minimizes power loss and heat generation when the MOSFET is in the 'on' state, contributing to the overall energy efficiency of the system.
  • TO-92 Package: The device comes in a TO-92 package, which is widely used for through-hole mounting. This makes it easy to integrate into various circuit designs, from prototyping to mass production.

Applications:

The VN0606L-G MOSFET is suitable for a wide array of applications, including:

  • Power supply circuits
  • Motor control systems
  • Lighting control
  • Relay drivers
  • Battery management systems
  • Switch mode power supplies (SMPS)

Product Specifications:

Parameter Value Drain-to-Source Voltage (V<sub>DSS) 60V Continuous Drain Current (I<sub>D) 0.22A Power Dissipation (P<sub>D) 0.35W Operating Temperature Range -55°C to +150°C

The VN0606L-G from Microchip Technology is a reliable and efficient solution for designers looking to optimize their power management and switching applications. With its low threshold voltage, high-speed switching capabilities, and low on-resistance, it provides performance and flexibility for a variety of electronic designs.

You May Also Be Interested in

Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3248 $59.6160
110+ $1.0871 $119.5810
165+ $1.0531 $173.7615
230+ $1.0192 $234.4160
295+ $0.9851 $290.6045
395+ $0.8833 $348.9035
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess