EN
  • EN
  • DE

VN2222LL-G

Part No VN2222LL-G
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 0.23A TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microchip Technology
Packaging Bulk
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 230mA (Tj)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Gate-Source Threshold Voltage 2.5V @ 1mA
Max Input Capacitance 60pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 400mW (Ta), 1W (Tc)
Maximum Rds On at Id,Vgs 7.5 Ohm @ 500mA, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-92-3
Dimension TO-226-3, TO-92-3 (TO-226AA)
Win Source Part Number 137526-VN2222LL-G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VN2222LL-G CAD Model

Description

Microchip Technology's VN2222LL-G - Versatile N-Channel Enhancement-Mode MOSFET

The VN2222LL-G from Microchip Technology is a robust N-channel enhancement-mode MOSFET designed to deliver high performance and reliability for a wide range of applications. This particular MOSFET is part of Microchip's extensive portfolio of semiconductor products and is known for its efficiency and durability.

With a drain-source voltage (Vds) of 60V, the VN2222LL-G is capable of handling moderate power levels, making it suitable for a variety of electronic circuits. The device also features a continuous drain current (Id) of 115mA at 25°C, which ensures that it can support common operational requirements without overheating.

One of the key attributes of the VN2222LL-G is its low threshold voltage, which allows for operation at lower gate voltages, thus reducing power consumption and improving energy efficiency. This characteristic is particularly beneficial in battery-powered devices where power conservation is critical.

The VN2222LL-G is built with Microchip's advanced technology, which guarantees high-speed switching performance. This makes it an excellent choice for high-frequency applications, including switching power supplies, motor controls, and other power management systems.

The device is packaged in a TO-92 configuration, which is known for its easy mounting and soldering onto PCBs. The TO-92 package also provides adequate heat dissipation for the MOSFET, ensuring stable operation over a wide temperature range. This package is widely used in the industry and is preferred for its compact size and ease of integration into various designs.

Microchip Technology's VN2222LL-G is RoHS compliant, adhering to environmental standards that restrict the use of hazardous substances in electronics. This compliance reflects Microchip's commitment to environmental sustainability while providing customers with safe and eco-friendly products.

In summary, the VN2222LL-G N-channel MOSFET from Microchip Technology is a reliable and efficient solution for designers looking to enhance their electronic systems. With its low threshold voltage, high-speed switching, and environmentally friendly design, the VN2222LL-G stands out as a solid choice for a multitude of electronic applications.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7429 $52.0030
165+ $0.6095 $100.5675
255+ $0.5905 $150.5775
355+ $0.5714 $202.8470
455+ $0.5524 $251.3420
610+ $0.4953 $302.1330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess