EN
  • EN
  • DE

VP0550N3-GP002

Part No VP0550N3-GP002
Manufacturer Microchip Technology
Catalog OEM Parts (T - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-92-3
Continuous Drain Current (ID) -54 mA
Drain to Source Resistance 85 Ω
Drain to Source Voltage (Vdss) -500 V
Element Configuration Single
Fall Time 10 ns
Gate to Source Voltage (Vgs) 20 V
Height 5.33 mm
Length 5.21 mm
Maximum Operating Temperature 150 °C
Max Power Dissipation 1 W
Min Operating Temperature -55 °C
Number of Channels 1
Rise Time 15 ns
RoHS Compliant
Turn-Off Delay Time 10 ns
Turn-On Delay Time 10 ns
Weight 453.59237 mg
Width 4.19 mm
Win Source Part Number 1104027-VP0550N3-GP002
Categories OEM Parts(T-Z)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VP0550N3-GP002 CAD Model

Description

Product Overview: VP0550N3-GP002 by Microchip Technology

The VP0550N3-GP002 is a state-of-the-art semiconductor device from Microchip Technology, a renowned leader in the field of microcontroller and analog semiconductors. This product is designed to cater to a wide array of applications, ranging from power management to signal processing, offering designers a versatile and reliable component for their electronic designs.

Key Features

  • High Performance: The VP0550N3-GP002 boasts high-speed operation and low power consumption, making it ideal for power-sensitive and time-critical applications.
  • Durability: Constructed with robust materials, this product is built to withstand harsh conditions, ensuring long-term reliability and stability in a variety of environments.
  • Efficiency: With its advanced design, the VP0550N3-GP002 provides excellent thermal performance and power efficiency, contributing to the overall reduction of system power requirements.
  • Compact Size: The device comes in a compact package, allowing for seamless integration into space-constrained applications without compromising on performance.

Applications

The versatility of the VP0550N3-GP002 makes it suitable for a wide range of applications. It is commonly used in:

  • Power supply circuits
  • Motor control systems
  • Automotive electronics
  • Telecommunication infrastructure
  • Consumer electronics

Quality and Support

Microchip Technology is committed to delivering high-quality products. The VP0550N3-GP002 is backed by rigorous testing and quality assurance processes, ensuring that it meets the stringent requirements of the industry. Additionally, customers can benefit from Microchip's exceptional customer support and resources, including detailed datasheets, technical documentation, and application notes to facilitate the integration of the product into their designs.

Ordering Information

To purchase the VP0550N3-GP002 or to obtain more information about pricing and availability, please visit Microchip Technology's official website or contact an authorized distributor. Ensure that you are getting the authentic and latest version of the product for optimal performance and support.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
Agere Systems
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess