EN
  • EN
  • DE

VP2206N3-G

Part No VP2206N3-G
Manufacturer Microchip Technology
Catalog FETs - Single
Description P-Channel Enhancement-Mode Vertical DMOS FET | MOSFET P-CH 60V 640MA TO92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microchip Technology
Packaging Bulk
Transistor Polarity P-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 60V
Id - Continuous Drain Current 640mA
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Rds On (Maximum) at Id, Vgs 900mOhm at 3.5A, 10V
Gate Source Voltage(th) (Maximum) at Id 3.5V at 10mA
Gate Source Voltage (Maximum) ±20V
Input Capacitance (Ciss) (Maximum) at Vds 450pF at 25V
Power Dissipation (Maximum) 740mW
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Supplier Device Package TO-92-3
Manufacturer Package TO-226-3, TO-92-3 (TO-226AA)
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1279751-VP2206N3-G
Manufacturer Homepage www.supertex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VP2206N3-G CAD Model

Description

Microchip Technology VP2206N3-G P-Channel Enhancement Mode FET

The VP2206N3-G is a high-performance P-Channel Enhancement Mode Field Effect Transistor (FET) designed and manufactured by Microchip Technology. This FET is an essential component for various electronic applications, offering a combination of low on-resistance and high switching speeds, making it ideal for power management tasks in both consumer and industrial electronics.

Key Features

  • Device Type: P-Channel MOSFET
  • Voltage - Drain-Source (Vdss): -60V
  • Current - Continuous Drain (Id) @ 25°C: -2.5A
  • Rds On (Max) @ Id, Vgs: 200 mOhm @ -1.25A, -10V
  • Power Dissipation (Pd): 2.5W
  • Configuration: Single
  • Operating Temperature: -55°C to +150°C
  • Mounting Type: Through Hole
  • Package / Case: TO-92-3

Applications

The VP2206N3-G MOSFET is versatile and can be used in a wide range of applications. It is particularly suitable for:

  • Load/Power Switching
  • Battery Management Systems
  • DC/DC Converters
  • Motor Control Circuits
  • Low Voltage Drive Applications

Product Advantages

With its robust design and reliable performance, the VP2206N3-G provides several advantages:

  • Enhanced power efficiency due to low on-resistance, reducing energy loss as heat and improving overall system performance.
  • High-speed switching capabilities enable faster response times in circuits, essential for modern high-speed applications.
  • The TO-92-3 package is widely used and recognized, allowing for easy integration into existing designs with minimal board space impact.
  • Extended operating temperature range makes it suitable for harsh environments, ensuring reliability and longevity of the device.

The VP2206N3-G from Microchip Technology is a testament to their commitment to providing high-quality, reliable semiconductor products. Its specifications and performance make it a go-to choice for engineers and designers looking for a dependable P-Channel MOSFET.

You May Also Be Interested in

NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3874 $59.6850
59+ $1.9589 $115.5751
92+ $1.8977 $174.5884
126+ $1.8365 $231.3990
163+ $1.7752 $289.3576
218+ $1.5916 $346.9688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess