EN
  • EN
  • DE

VRF151

Part No VRF151
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET RF PWR N-CH 50V 150W M174 / RF Mosfet N-Channel 50 V 250 mA 175MHz 14dB 150W M174
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Manufacturer Microchip Technology
Packaging Tube
Transistor Type N-Channel
Frequency 175MHz
Gain 14dB
Voltage - Test 50 V
Current Rating (Amps) 1mA
Current - Test 250 mA
Power - Output 150W
Voltage - Rated 170 V
Case / Package M174
Supplier Device Package M174
Base Product Number VRF151
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Standard Package 1
Win Source Part Number 1324609-VRF151
Ultra Librarian 3D Model Ultra Librarian VRF151 CAD Model

Description

The Microchip Technology VRF151 is a high-performance silicon RF power vertical MOSFET designed to deliver exceptional power and efficiency. This device is tailored for use in a variety of applications, ranging from commercial and military communications to broadband and industrial uses. The VRF151 is part of Microchip's commitment to providing state-of-the-art solutions for RF power amplification.

Key Features

  • High Output Power: The VRF151 is capable of delivering a high output power, making it suitable for applications that require strong signal amplification.
  • High Gain: With its high gain performance, this MOSFET ensures that signals are amplified with clarity and strength, minimizing the loss of information.
  • High Efficiency: Energy efficiency is a hallmark of the VRF151, ensuring that systems operate optimally with reduced power consumption and heat generation.
  • Wide Frequency Range: The device is designed to operate over a broad frequency range, accommodating a variety of RF applications.
  • Ruggedness: Durability is a key feature of the VRF151, built to withstand harsh conditions and provide reliable performance over time.

Applications

The versatility of the VRF151 makes it an ideal choice for a wide array of applications. These include, but are not limited to:

  • Commercial RF power amplifiers
  • Military communications equipment
  • Broadband data transmission systems
  • Industrial RF heating and plasma generation
  • Scientific and medical RF applications

Technical Specifications

The VRF151 boasts impressive technical specifications that underscore its performance capabilities. Users can expect a robust and reliable component that integrates seamlessly into their existing systems, enhancing overall performance and efficiency.

For detailed technical specifications, datasheets, and support documentation, customers are encouraged to visit Microchip Technology's official website or contact their technical support team.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess