EN
  • EN
  • DE

VS8022FC

Part No VS8022FC
Manufacturer Microchip Technology
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1104243-VS8022FC
Categories OEM Parts(T-Z)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VS8022FC CAD Model

Description

Microchip Technology's VS8022FC Product Overview

The VS8022FC is a cutting-edge product from the renowned manufacturer, Microchip Technology. This device is part of Microchip's extensive portfolio of electronic components and stands out for its high-performance features and reliability. Designed to cater to a wide range of applications, the VS8022FC is a testament to Microchip's commitment to providing innovative solutions to the electronics industry.

Key Features

  • High Precision: The VS8022FC is engineered for accuracy, ensuring that it delivers precise results for the most demanding applications.
  • Durability: With a robust construction, the product is built to withstand harsh conditions and provide long-term service.
  • Energy Efficient: This component is designed with energy conservation in mind, making it ideal for power-sensitive projects.
  • Compatibility: The VS8022FC is compatible with various systems, offering versatility for integration into multiple platforms.

Applications

The versatility of the VS8022FC allows it to be utilized in a broad spectrum of applications, including but not limited to:

  • Automotive systems
  • Industrial automation
  • Consumer electronics
  • Communication equipment

Technical Specifications

The technical specifications of the VS8022FC reflect its ability to perform reliably under various conditions:

  • Operating Temperature Range: Specify the range (e.g., -40°C to +85°C)
  • Voltage Rating: Provide the voltage rating (e.g., 3.3V)
  • Package/Case: Detail the packaging type (e.g., QFN)
  • Mounting Type: Specify (e.g., Surface Mount)

Quality and Support

Microchip Technology ensures that the VS8022FC is manufactured to the highest standards of quality. Customers can also expect comprehensive support and resources, including datasheets, technical documentation, and customer service, to facilitate seamless integration and maintenance.

In conclusion, the VS8022FC from Microchip Technology is a remarkable product that blends performance, durability, and efficiency. Whether for automotive, industrial, consumer, or communication applications, this component is an excellent choice for designers seeking reliability and excellence.

You May Also Be Interested in

Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess