EN
  • EN
  • DE

VSC8488YJU

Part No VSC8488YJU
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 196FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tray
Function Transceiver
Interface Serial
Number of Circuits 1
Supply Voltage (V) 1.2V ~ 3.3V
Power (Watts) 1W
Mounting Style SMD
Manufacturer Package 196-LBGA, FCBGA
Supplier Device Package 196-FCBGA (15x15)
Manufacturer Pack Quantity 126
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811231-VSC8488YJU
Ultra Librarian 3D Model Ultra Librarian VSC8488YJU CAD Model

Description

Microchip Technology's VSC8488YJU: A Comprehensive Solution for Network Connectivity

Introducing the VSC8488YJU, a state-of-the-art dual-channel transceiver from Microchip Technology, designed to provide a robust and efficient solution for high-speed network connectivity. This versatile component is a perfect fit for applications that demand reliable data transmission and reception in telecommunications and data communications systems.

Key Features:

  • Dual-Channel Operation: The VSC8488YJU operates with two independent channels, allowing for simultaneous bidirectional communication. This feature enhances data throughput and system performance, making it ideal for high-density networking applications.
  • High-Speed Interface: With support for data rates up to 11.5 Gbps per channel, this transceiver is capable of handling the bandwidth requirements of modern networking infrastructures, including 10 Gigabit Ethernet, Fibre Channel, and OTN (Optical Transport Network) applications.
  • Signal Conditioning: The device includes advanced signal conditioning capabilities, such as programmable equalization and pre-emphasis. These features help to mitigate signal degradation over long cable lengths and maintain signal integrity across various media types.
  • Flexible Clocking Options: The VSC8488YJU provides a range of clocking options to ensure compatibility with different system architectures. It includes integrated clock multiplication and division, which simplifies the design and reduces the need for external components.
  • Low Power Consumption: Designed with power efficiency in mind, the transceiver operates with low power consumption, contributing to overall system power savings and enabling greener network solutions.
  • Compact Packaging: Housed in a compact 100-pin QFP package, the VSC8488YJU saves valuable board space while delivering high-performance features, making it suitable for space-constrained applications.

Applications:

The VSC8488YJU is highly versatile and can be used in various networking equipment, including switches, routers, network interface cards, and optical transport systems. Its high-speed capabilities and signal integrity features make it an excellent choice for data centers, enterprise networks, and storage area networks.

With Microchip Technology's commitment to quality and reliability, the VSC8488YJU transceiver is a reliable component that ensures seamless data communication in critical network infrastructure, providing the performance and dependability that modern networks require.

You May Also Be Interested in

Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Quad E1 Transceiver
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 64TQFP / Telecom IC Transceiver 64-PQFP (10x10)
Need more? Email Us
IXYS
IC TELECOM INTERFACE 20SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
IXYS
IC TELECOM INTERFACE 18DIP
Need more? Email Us
Analog Devices Inc.
IC TELECOM INTERFACE 48LQFP
Lowest to $80.3487
Microsemi Corporation
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 56QFN
Lowest to $4.8972
Maxim Integrated
IC TELECOM INTERFACE 44TQFP / 3.3V E1/T1/J1 Line Interface
Lowest to $9.6525

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $79.3045 $79.3045
2+ $65.0704 $130.1408
3+ $63.0371 $189.1113
4+ $61.0036 $244.0144
5+ $58.9701 $294.8505
7+ $52.8697 $370.0879
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess