EN
  • EN
  • DE

VSC8541XMV-04

Part No VSC8541XMV-04
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 68QFN / Telecom IC Ethernet 68-QFN (8x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Function Ethernet
Interface GMII, MII, RGMII, RMII
Number of Circuits 1
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 68-VFQFN Exposed Pad
Supplier Device Package 68-QFN (8x8)
Standard Package 260 pcs
MSL Level 3 (168 Hours)
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 938855-VSC8541XMV-04
Ultra Librarian 3D Model Ultra Librarian VSC8541XMV-04 CAD Model

Description

Microchip Technology's VSC8541XMV-04 Ethernet PHY

The VSC8541XMV-04 from Microchip Technology is a robust, single-port Gigabit Ethernet PHY transceiver designed to deliver high performance in a wide range of applications. This device is part of Microchip's extensive Ethernet product portfolio, which is renowned for providing reliable and efficient communication solutions. The VSC8541XMV-04 is well-suited for both industrial and automotive applications, thanks to its compliance with stringent standards and its ability to operate in harsh environments.

Featuring a compact footprint, the VSC8541XMV-04 is available in a 48-pin QFN package, making it an ideal choice for space-constrained applications. It supports a variety of data rates, including 10BASE-T, 100BASE-TX, and 1000BASE-T, which allows for seamless integration into existing network infrastructures. The device is also equipped with an RGMII (Reduced Gigabit Media Independent Interface) for flexible connectivity with MAC (Media Access Control) controllers.

One of the key benefits of the VSC8541XMV-04 is its support for advanced features such as Energy Efficient Ethernet (EEE), which helps reduce power consumption during periods of low data activity. This makes the device an eco-friendly solution that can contribute to energy savings and lower operating costs. Additionally, the transceiver incorporates Microchip's VeriPHY technology, which provides advanced cable diagnostics and network troubleshooting capabilities, ensuring reliable operation and simplified maintenance.

The VSC8541XMV-04 is also designed with robustness in mind, offering integrated surge protection and a wide operating temperature range. This ensures the device can withstand electrical transients and operate reliably in extreme conditions, which is essential for industrial and automotive environments where reliability is of utmost importance.

In summary, Microchip's VSC8541XMV-04 Ethernet PHY transceiver is a high-performance, energy-efficient, and durable solution for connecting devices in a network. Its support for multiple data rates, advanced features, and robust design make it a versatile component for a variety of Ethernet-based applications.

You May Also Be Interested in

Skyworks Solutions Inc.
IC TELECOM INTERFACE 38QFN
Lowest to $2.1450
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Need more? Email Us
IXYS
IC TELECOM INTERFACE 20SOIC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $10.1449
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 44TQFP / 3.3V E1/T1/J1 Line Interface
Lowest to $9.6525
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN
Lowest to $12.1593
IXYS
IC TELECOM INTERFACE 18DIP
Need more? Email Us
IXYS
IC TELECOM INTERFACE 28SOIC / Telecom IC Line Card Access Switch 28-SOIC
Lowest to $31.2813

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess