EN
  • EN
  • DE

VSC8558XHJ

Part No VSC8558XHJ
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC PHY DUAL MEDIA OCTAL HSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Function Transceiver
Interface JTAG, SerDes, Serial
Number of Circuits 8
Voltage - Supply 1.14V ~ 1.26V, 3.13V ~ 3.47V
Current - Supply 1.488A
Temperature Range - Operating 0°C ~ 90°C
Mounting Type Surface Mount
Package / Case 444-BGA Exposed Pad
Supplier Device Package 444-BGA (27x27)
Standard Package 200 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 399733-VSC8558XHJ
Ultra Librarian 3D Model Ultra Librarian VSC8558XHJ CAD Model

Description

Microchip Technology VSC8558XHJ

The VSC8558XHJ is a state-of-the-art single-chip solution from Microchip Technology, designed to cater to the demanding requirements of high-speed network infrastructures. This versatile device is part of Microchip's extensive portfolio of Ethernet products and is engineered to deliver exceptional performance, reliability, and integration for a multitude of networking applications.

Key Features

  • High-Performance Ethernet: The VSC8558XHJ supports Gigabit Ethernet speeds, enabling rapid data transmission and efficient handling of network traffic, which is crucial for modern high-speed networks.
  • Energy Efficiency: Incorporating Microchip's EcoEthernet™ technology, the VSC8558XHJ is designed for energy efficiency, reducing the power consumption of Ethernet connections without compromising on performance.
  • Advanced Security: With built-in security features, the device ensures secure data transmission, protecting against external threats and unauthorized access to the network.
  • Robust PHY Integration: The device integrates a robust Physical Layer (PHY) transceiver, ensuring reliable communication over physical network mediums and compatibility with various network standards.

Applications

The VSC8558XHJ is ideal for a wide range of applications, including:

  • Enterprise networking equipment such as routers, switches, and access points
  • Industrial automation and control systems requiring reliable network connectivity
  • Telecommunications infrastructure, including base stations and network backhaul equipment
  • Automotive networking solutions for in-vehicle systems and telematics

Technical Specifications

The VSC8558XHJ boasts an impressive set of technical specifications:

  • Gigabit Ethernet PHY transceiver with SGMII interface
  • IEEE 802.3 compliant for compatibility with existing network protocols
  • Advanced power management features for reduced energy consumption
  • Support for both copper and fiber media types, providing flexibility in network design
  • Robust ESD protection for increased durability in harsh environments

With its robust feature set and Microchip's commitment to quality, the VSC8558XHJ is an excellent choice for designers and engineers looking to build or upgrade their network systems with cutting-edge technology.

You May Also Be Interested in

IXYS
IC TELECOM INTERFACE 18DIP
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 32PLCC
Lowest to $6.2566
MaxLinear Inc
IC TELECOM INTERFACE 64TQFP / Telecom IC Transceiver 64-PQFP (10x10)
Need more? Email Us
Broadcom Limited
1TB ETHERNET CONNECTIVITY SWITCH / Telecom IC Ethernet Switch
Lowest to $1,451.4799
Maxim Integrated
IC TELECOM INTERFACE 44TQFP / 3.3V E1/T1/J1 Line Interface
Lowest to $9.6525
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN
Lowest to $12.1593
Analog Devices Inc.
IC TELECOM INTERFACE 48LQFP
Lowest to $80.3487
Microsemi Corporation
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 48QFN
Lowest to $3.4763

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $111.8797 $111.8797
2+ $108.2707 $216.5414
3+ $104.6617 $313.9851
4+ $93.8346 $375.3384
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 177 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess