EN
  • EN
  • DE

VSC9118XVH

Part No VSC9118XVH
Manufacturer Microchip Technology
Catalog OEM Parts (T - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Data Rate 10 Gbps
Number of Pins 728
Operating Supply Voltage 2.5 V
RoHS Compliant
Win Source Part Number 1027364-VSC9118XVH
Categories OEM Parts(T-Z)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VSC9118XVH CAD Model

Description

The VSC9118XVH from Microchip Technology is a state-of-the-art integrated circuit designed for high-performance network applications. This advanced product is a testament to Microchip's commitment to providing cutting-edge solutions for the communication industry, ensuring that data transmission is both fast and reliable.

Key Features

  • High-Speed Performance: The VSC9118XVH is built to handle high-speed data transfer, making it an ideal choice for network backbones and other applications that require rapid data processing and communication.
  • Energy Efficiency: With energy consumption being a critical concern in modern electronics, this device is engineered to operate with maximum energy efficiency, reducing the overall power footprint of the systems in which it is used.
  • Robust Reliability: Microchip Technology's products are renowned for their reliability, and the VSC9118XVH is no exception. It is designed to withstand the rigors of intense network environments, ensuring consistent performance over time.
  • Advanced Technology: Incorporating the latest technological advancements, this integrated circuit is equipped with features that enable it to support complex network protocols and handle vast amounts of data with ease.
  • Compact Design: The VSC9118XVH comes in a compact package, allowing for seamless integration into a wide range of networking equipment without the need for extensive re-engineering or space considerations.

Applications

The versatility of the VSC9118XVH makes it suitable for various applications, including:

  • Enterprise networking systems
  • Data center infrastructure
  • High-speed servers and storage units
  • Telecommunication equipment
  • Network switches and routers

Technical Specifications

For detailed technical specifications, interested parties should refer to the official datasheet provided by Microchip Technology. The datasheet offers an in-depth look at the VSC9118XVH's capabilities, electrical characteristics, pin configurations, and much more, ensuring that engineers and designers can evaluate the product's suitability for their specific needs.

In conclusion, the VSC9118XVH from Microchip Technology is a powerful and reliable integrated circuit that represents a significant advancement in network technology. Its combination of speed, efficiency, and compact design makes it an excellent choice for a wide array of high-performance networking applications.

You May Also Be Interested in

TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Shindengen
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Toshiba Semiconductor and Storage
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess