EN
  • EN
  • DE

ZL30120GGG

Part No ZL30120GGG
Manufacturer Microchip Technology
Catalog Clock/Timing - Application Specific
Description IC LINE CARD SYNCH 100CABGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Ethernet, SONET/SDH, Telecom IC 100MHz 1 Output 100-CABGA (9x9)
Manufacturer Microchip Technology
Package Tray
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 100-FBGA
Case / Package 100-CABGA (9x9)
Family Name ZL30120
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 939991-ZL30120GGG
Ultra Librarian 3D Model Ultra Librarian ZL30120GGG CAD Model

Description

Introducing the ZL30120GGG from Microchip Technology

The ZL30120GGG is a cutting-edge timing solution manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is designed to meet the stringent requirements of communication infrastructure, offering unparalleled performance and reliability.

The ZL30120GGG is a high-performance, low-jitter clock multiplier and jitter attenuator, making it an ideal choice for applications that require precise timing and synchronization. With its advanced features, it is particularly well-suited for use in Ethernet, OTN (Optical Transport Network), and SONET/SDH networks, as well as various other telecom and networking equipment.

Key Features of the ZL30120GGG

  • High Precision: The device delivers exceptional timing accuracy, ensuring that connected systems function at their peak performance with minimal signal disruption.
  • Jitter Attenuation: Its advanced jitter filtering capabilities help to reduce signal noise, which is critical for maintaining data integrity in high-speed communications.
  • Flexibility: The ZL30120GGG supports a wide range of input frequencies and multiple output frequencies, providing design flexibility for engineers.
  • Integration: It integrates seamlessly with other Microchip components, offering a comprehensive solution for system designers.
  • Low Power Consumption: The device is designed for energy efficiency, which is essential for reducing operational costs and meeting eco-friendly standards.

The ZL30120GGG is housed in a compact, surface-mount package that is designed to meet the space constraints of modern electronic systems. Its robust design ensures that it can withstand the rigors of industrial environments, maintaining performance even under challenging conditions.

For developers and system integrators looking for a reliable and high-performance timing solution, the ZL30120GGG from Microchip Technology stands out as an excellent choice. Its combination of precision, flexibility, and durability makes it a valuable component in any high-speed communication system.

Whether you're designing the next generation of telecommunications infrastructure or upgrading existing equipment, the ZL30120GGG provides the quality and performance you can trust. Explore the possibilities with Microchip's innovative timing solutions today.

You May Also Be Interested in

Skyworks Solutions Inc.
IC BUFF 100MHZ PCIE SATA 28SSOP
Lowest to $5.1721
Renesas Electronics America
DFN 2.50X2.50X0.90 MM, 0.40MM PI / IC Output
Lowest to $4.0413
Semtech Corporation
IC SETS TIMER SONET SDH 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Need more? Email Us
Semtech Corporation
10G CDR WITH MSLA / IC Output
Lowest to $11.5073
Infineon Technologies
IC CLK BUFF 13OUT SDRAM 28SOIC
Need more? Email Us
Broadcom Limited
10G CDR OPTICAL TRANSPORT / IC Output
Lowest to $75.0750
Analog Devices Inc.
IC RECOVER CLOCK/DATA 48-LFCSP
Need more? Email Us
Texas Instruments
IC CLOCK GENERATOR 533MHZ 24QSOP
Lowest to $1.7588
Texas Instruments
IC PLL CLOCK DRIVER 1.8V 52-BGA
Lowest to $8.8720

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6410 $62.5640
9+ $12.8344 $115.5096
14+ $12.4324 $174.0536
20+ $12.0316 $240.6320
25+ $11.6309 $290.7725
34+ $10.4273 $354.5282
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 390 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess