EN
  • EN
  • DE

ZL30131GGG2

Part No ZL30131GGG2
Manufacturer Microchip Technology
Catalog Clock/Timing - Application Specific
Description OC-192/STM-64 SONET/SDH/10GbE Network Interface Synchronizer | IC NETWORK SYNCHRONIZER 100LFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
PLL Yes
Main Purpose Ethernet, SONET/SDH
Input LVCMOS
Output LVCMOS, LVPECL
Frequency - Max 622.08MHz
Supply Voltage (V) 2.97V ~ 3.63V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 100-FBGA
Supplier Device Package 100-CABGA (9x9)
Family Part Number ZL30131
Manufacturer Pack Quantity 260
MSL Level 1 (Unlimited)
Win Source Part Number 1282908-ZL30131GGG2
Manufacturer Homepage www.zarlink.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZL30131GGG2 CAD Model

Description

The ZL30131GGG2 is a high-performance, low-jitter network synchronizer clock management product from Microchip Technology, designed to meet the stringent requirements of communication infrastructure systems. This advanced device is specifically engineered to deliver precise timing and synchronization for a wide range of applications including wireless base stations, wireline infrastructure, and data center switches and routers.

At the heart of the ZL30131GGG2 is its ability to provide multiple independent clock outputs that can be precisely configured to various frequencies. This flexibility ensures compatibility with different network protocols and interfaces, making it an ideal solution for systems that require a versatile and reliable timing source.

The device features a dual DPLL (Digital Phase Locked Loop) structure that offers both hitless switching and holdover capabilities. These functions are crucial for maintaining uninterrupted service and timing accuracy in the event of input clock failures or network instabilities. The ZL30131GGG2 ensures that the communication infrastructure remains robust and consistent, which is vital for mission-critical operations.

With its low-jitter performance, the ZL30131GGG2 greatly enhances the quality of network services by reducing timing errors that can lead to data corruption and transmission delays. This is particularly important in high-speed data transfer environments where precision is key.

The device is also designed with ease of integration in mind. It comes in a compact 10x10 mm 72-VFQFPN package, which is suitable for space-constrained applications. Additionally, it supports a wide range of supply voltages, making it adaptable to various system power designs.

Microchip Technology's commitment to quality and reliability is evident in the ZL30131GGG2, which is built to meet the rigorous standards of the telecommunications industry. For designers and engineers looking for a dependable and high-performance network synchronizer, the ZL30131GGG2 is an excellent choice that promises to deliver top-tier synchronization solutions for their networking products.

You May Also Be Interested in

Semtech Corporation
IC SETS TIMER SONET SDH 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Need more? Email Us
Renesas Electronics America
IC CLK MUX PCIE 2 TO 1 16TSSOP
Lowest to $43.6568
Broadcom Limited
10G CDR OPTICAL TRANSPORT / IC Output
Lowest to $75.0750
Texas Instruments
IC PLL CLOCK DRIVER 1.8V 52-BGA
Lowest to $8.8720
Infineon Technologies
IC TIME SPREAD SPECTRUM 56-SSOP
Lowest to $4.5703
Semtech Corporation
10G CDR WITH MSLA / IC Output
Lowest to $11.5073
Texas Instruments
IC PLL CLOCK DRIVER 1.8V 40-QFN / Memory, DDR2 Clock Buffer/Driver, Multiplexer IC 400MHz 1 Output 40-VQFN (6x6)
Lowest to $9.0316
Semtech Corporation
IC ESETS TIMER SONET 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Need more? Email Us
Renesas Electronics America
IC TIMING CLOCK / IC Output
Lowest to $32.6415

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.0189 $62.0189
3+ $50.8870 $152.6610
4+ $49.2977 $197.1908
5+ $47.7073 $238.5365
7+ $46.1168 $322.8176
9+ $41.3467 $372.1203
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess