The ZL30153GGG2 from Microchip Technology is a state-of-the-art timing solution designed for advanced communication networks. This product is part of Microchip's portfolio of high-performance, low-jitter clock generators that cater to the demanding needs of telecom infrastructure, data centers, and industrial applications.
Key Features
- Multiple Output Frequencies: The device supports a wide range of output frequencies, making it highly versatile for various applications.
- Low Jitter Performance: With an emphasis on low jitter, the ZL30153GGG2 ensures high signal integrity, which is critical for high-speed communication systems.
- Configurable Outputs: It offers configurable output options to provide flexibility in design and application.
- Integrated PLLs: The integrated Phase-Locked Loops (PLLs) allow for stable and precise frequency synthesis.
- Robust Temperature Performance: Engineered to perform reliably across a broad temperature range, the ZL30153GGG2 is suitable for various operating environments.
Applications
The ZL30153GGG2 is ideal for use in a variety of applications, including but not limited to:
- Telecom and Networking Equipment (Routers, Switches, Base Stations)
- Data Center Infrastructure
- Industrial Automation Systems
- Test and Measurement Equipment
Technical Specifications
Parameter
Value
Package Type
81-VFQFN Exposed Pad
Supply Voltage
3.3V ±5%
Operating Temperature
-40°C to +85°C
Frequency Stability
±20ppm
The ZL30153GGG2 is a testament to Microchip Technology's commitment to providing innovative, high-quality timing solutions. It is designed to meet the stringent requirements of today's and tomorrow's communication technologies, ensuring systems run with precision and reliability.