EN
  • EN
  • DE

ZL30155GGG.WH

Part No ZL30155GGG.WH
Manufacturer Microchip Technology
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1106267-ZL30155GGG.WH
Categories OEM Parts(T-Z)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ZL30155GGG.WH CAD Model

Description

Introducing the ZL30155GGG.WH from Microchip Technology

Microchip Technology's ZL30155GGG.WH is a state-of-the-art timing solution designed to meet the rigorous demands of communication networks, offering unparalleled precision and reliability. This product is part of Microchip's comprehensive portfolio of timing and synchronization devices that provide end-to-end timing solutions, ensuring the highest quality and performance in network infrastructure.

Key Features:

  • Dual Channel: The ZL30155GGG.WH features dual independent timing channels, allowing it to manage multiple timing sources and outputs simultaneously, providing flexibility for a variety of network configurations.
  • Integrated Digital Phase Locked Loops (DPLLs): Equipped with two DPLLs, this device can lock to a variety of input references, which includes 1 PPS (pulse per second) and various frequencies, ensuring robust synchronization across network elements.
  • Hitless Reference Switching: The device's hitless switching capability allows for seamless transitions between timing references without impacting the quality of the output signal, which is crucial for maintaining service continuity in communication networks.
  • Low Jitter Performance: With its excellent jitter attenuation, the ZL30155GGG.WH maintains signal integrity, providing clean clock outputs that are essential for high-speed data transmission and critical applications.
  • Configurability: A wide range of configurable options are available to optimize performance for specific network requirements, including programmable loop bandwidth, damping factor, and holdover parameters.

Applications:

The versatility of the ZL30155GGG.WH makes it suitable for a variety of applications, including:

  • Wireline and wireless infrastructure
  • High-speed data communication networks
  • Carrier-grade Ethernet services
  • Network synchronization and timing

With its robust feature set and proven performance, the ZL30155GGG.WH from Microchip Technology is an ideal choice for network operators and equipment manufacturers who require a reliable, high-performance timing solution. Whether it's for upgrading existing infrastructure or deploying new networks, this product ensures that your systems keep pace with the evolving demands of network timing and synchronization.

You May Also Be Interested in

Samtec Inc.
Flexible Surface Mount Board Stacking Header, 2.00 mm Pitch
Need more? Email Us
Texas Instruments
IC REG CONV DDR 1OUT 24WQFN / series Converter, DDR Voltage Regulator IC 1 Output 24-WQFN (4x4)
Lowest to $4.0118
Infineon Technologies
Contact for details
Need more? Email Us
TE Connectivity
HK4/0-004-F,WITH ONE SLOT SCREW / Female Insert 4+Ground Position Screw
Need more? Email Us
Taiwan Semiconductor
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 600V 4A 4-Pin Case TS-4K Tube
Need more? Email Us
Taiwan Semiconductor
speakerphone circuit
Need more? Email Us
Toshiba Semiconductor and Storage
High Frequency Switching Power Transistors 230V/1A
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $76.6400 $76.6400
2+ $62.8840 $125.7680
3+ $60.9193 $182.7579
4+ $58.9535 $235.8140
6+ $56.9889 $341.9334
7+ $51.0937 $357.6559
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess