EN
  • EN
  • DE

ZL30281LDF1

Part No ZL30281LDF1
Manufacturer Microchip Technology
Catalog OEM Souring
Description 3-Output PCIe Clock Generator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1466743-ZL30281LDF1
Manufacturer Microchip Technology
Package Tape & Reel (TR)
Product Status Active
Type Clock Generator
PLL Yes
Input CMOS, Crystal
Output CML, HCSL, HSTL, LVCMOS, LVDS, LVPECL
Number of Circuits 1
Ratio - Input 2:3
Differential - Input No/Yes
Frequency - Max 100MHz
Divider/Multiplier Yes/No
Voltage - Supply 1.71V ~ 1.89V, 3.135V ~ 3.465V
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Grade -
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Ultra Librarian 3D Model Ultra Librarian ZL30281LDF1 CAD Model

Description

The ZL30281LDF1 by Microchip is a cutting-edge 3-output PCIe (PCI Express) clock generator, designed to meet the stringent requirements of modern electronics that demand precise clock signals for high-speed data transmission. This component is essential for applications relying on the PCIe interface, including servers, workstations, data storage systems, and high-performance computing platforms. It provides three low-jitter clock outputs, ensuring the integrity and reliability of data transfers across the PCIe bus, which is crucial for maintaining high system performance and stability. The ZL30281LDF1 is ideal for developers looking to enhance the operational efficiency of their systems, as it supports various output frequencies and formats, which can be easily configured to match specific application needs. Its compact package and power efficiency make it an attractive option for designs where space and power consumption are critical considerations. Moreover, its advanced features, including spread spectrum clock generation, contribute to reducing electromagnetic interference (EMI), thus facilitating compliance with rigorous industry standards.

You May Also Be Interested in

STMicroelectronics
MCU U575 Arm Cortex-M33 2MB UFBGA-169
Need more? Email Us
Microchip Technology
8bit MicroController
Lowest to $11.7200
Cypress Semiconductor Corp
MCU PSoC 4200L 48MHz 128KB QFN Ind
Need more? Email Us
STMicroelectronics
MCU F103 Arm Cortex-M3 32KB LQFP-64
Lowest to $7.2548
STMicroelectronics
MCU G0B1 Arm Cortex-M0+ 256KB UFQFPN-32 -40+ 105C
Need more? Email Us
Cypress Semiconductor Corp
MCU PSoC 4000S 24MHz 16KB QFN Ind
Need more? Email Us
Freescale Semiconductor - NXP
8bit MCU with 60K Flash
Need more? Email Us
Renesas Electronics America
MCU
Need more? Email Us
Microchip Technology
MCU Arm 512K HS Flash 100-LQFP
Lowest to $111.8906

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess