EN
  • EN
  • DE

ZL30310GKG

Part No ZL30310GKG
Manufacturer Microchip Technology
Catalog Clock/Timing - Application Specific
Description IC TIMING-OVER-PACKET 256TEBGA-2 / Ethernet IC 125MHz 1 Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Programmable Not Verified
PLL Yes
Main Purpose Ethernet
Input Clock
Output Clock
Number of Circuits 1
Frequency - Max 125MHz
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 256-BGA
Base Product Number ZL30310
Standard Package 90 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 904272-ZL30310GKG
Ultra Librarian 3D Model Ultra Librarian ZL30310GKG CAD Model

Description

The ZL30310GKG from Microchip Technology is a high-performance, low-power clock generator IC that is designed to meet the stringent requirements of communication infrastructure, enterprise networking, and data center applications. This advanced timing solution is engineered to provide precise clock generation and distribution, ensuring reliable operation of various digital systems.

Key Features

  • Multiple Outputs: The ZL30310GKG offers several configurable outputs, which can be programmed to generate different frequencies, thereby supporting a wide range of clocking requirements.
  • Low Jitter Performance: With its exceptional low jitter characteristics, the device ensures high-quality signal integrity, which is crucial for high-speed data transmission and network reliability.
  • Flexible Frequency Synthesis: The integrated PLL (Phase-Locked Loop) circuitry allows for flexible frequency synthesis, enabling the generation of a variety of clock signals from a single reference source.
  • Programmable via I2C/SPI: Configuration and control of the device can be easily done through an I2C or SPI interface, providing a convenient way to adjust settings and parameters according to specific application needs.
  • Low Power Consumption: Designed with power efficiency in mind, the ZL30310GKG operates with minimal power consumption, making it ideal for power-sensitive applications.

Applications

The versatility of the ZL30310GKG makes it suitable for a variety of applications, including but not limited to:

  • Wireless Infrastructure (Base Stations, Network Routers)
  • Wired Communications (Switches, Routers)
  • Broadcast Video Systems
  • Data Centers and Storage Networks
  • Industrial Timing and Synchronization Systems

Technical Specifications

The ZL30310GKG is housed in a compact package and is designed to operate over a broad temperature range, making it suitable for deployment in various environmental conditions. It is built to meet the high-reliability standards expected of Microchip Technology products, ensuring long-term performance and stability.

For detailed technical specifications and application support, customers are advised to refer to the official Microchip Technology datasheets or contact their support team for further assistance.

You May Also Be Interested in

Renesas Electronics America
9DB1200B - Clock Driver, 9DB, 2
Lowest to $99.8382
Texas Instruments
IC PLL CLOCK DRIVER 1.8V 40-QFN / Memory, DDR2 Clock Buffer/Driver, Multiplexer IC 400MHz 1 Output 40-VQFN (6x6)
Lowest to $9.0316
Infineon Technologies
IC TIME SPREAD SPECTRUM 56-SSOP
Lowest to $4.5703
Renesas Electronics America
IC CLOCK MANANGEMENT / IC Output
Lowest to $27.0928
Semtech Corporation
IC ESETS TIMER SONET 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Need more? Email Us
Texas Instruments
IC CLOCK GENERATOR 533MHZ 24QSOP
Lowest to $1.7588
Semtech Corporation
10G CDR WITH MSLA / IC Output
Lowest to $11.5073
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Skyworks Solutions Inc.
IC BUFF 100MHZ PCIE SATA 28SSOP
Lowest to $5.1721

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $90.7622 $90.7622
2+ $74.4721 $148.9442
3+ $72.1448 $216.4344
4+ $69.8174 $279.2696
5+ $67.4901 $337.4505
6+ $60.5081 $363.0486
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,010 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess