EN
  • EN
  • DE

TMS320LBC53SPZ-80

Part No TMS320LBC53SPZ-80
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Type Fixed Point
Clock Rate 80MHz
Non-Volatile Memory ROM (32 kB)
On-Chip RAM 8kB
Voltage - I/O 3.30V
Voltage - Core 3.30V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 100-LQFP (14x14)
Win Source Part Number 055301-TMS320LBC53SPZ-80
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMS320LBC53SPZ-80 CAD Model

Description

The Texas Instruments TMS320LBC53SPZ-80 is a highly sophisticated digital signal processor (DSP) that forms part of the TMS320 family, known for its robust performance in digital signal processing tasks. This particular model is designed to meet the needs of complex and high-speed signal processing applications, making it an ideal choice for a wide range of industries, including telecommunications, audio processing, industrial control systems, and automotive electronics.

Key Features

  • High-Performance Processing: With a clock speed of 80 MHz, the TMS320LBC53SPZ-80 delivers fast processing capabilities that are essential for real-time signal processing applications.
  • Advanced Architecture: The device features a modified Harvard architecture that separates program and data buses, allowing simultaneous access to program instructions and data, which results in increased throughput and overall system performance.
  • On-Chip Memory: It comes equipped with integrated memory, reducing the need for external memory components and simplifying system design.
  • Flexible Peripheral Integration: The DSP includes a variety of peripherals that enhance its functionality, such as serial ports for communication with other devices and timers for precise event management.
  • Low Power Consumption: Designed with power efficiency in mind, the TMS320LBC53SPZ-80 is suitable for applications where power conservation is critical.

Applications

The versatility of the TMS320LBC53SPZ-80 DSP allows it to be used in a multitude of applications, including:

  • Audio and speech processing
  • Wireless communication systems
  • Medical imaging devices
  • Industrial process control
  • Automotive control systems

Design Support

Texas Instruments provides comprehensive design support for the TMS320LBC53SPZ-80, including detailed datasheets, application notes, and a suite of development tools. This support ensures that engineers can maximize the capabilities of the DSP and reduce time-to-market for their products.

Quality and Reliability

As with all Texas Instruments products, the TMS320LBC53SPZ-80 is manufactured to the highest standards of quality and reliability. This DSP is built to perform consistently over a wide range of operating conditions, ensuring dependable performance in critical applications.

You May Also Be Interested in

Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
ON Semiconductor
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
NXP / Nexperia
IC CAR RADIO DSP 80-QFP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 150MHZ 196-MAPBGA
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess