EN
  • EN
  • DE

ZL30402QCG1

Part No ZL30402QCG1
Manufacturer Microchip Technology
Catalog Clock/Timing - Application Specific
Description SONET/SDH Network Element PLL | IC NETWORK PLL SONET/SDH 80LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete
PLL Yes
Main Purpose SONET/SDH, Stratum
Input Clock
Output CMOS, LVDS
Frequency - Max 155.52MHz
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 80-LQFP
Supplier Device Package 80-LQFP (14x14)
Family Part Number ZL30402
Manufacturer Pack Quantity 90
MSL Level 1 (Unlimited)
Win Source Part Number 1282913-ZL30402QCG1
Manufacturer Homepage www.zarlink.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZL30402QCG1 CAD Model

Description

Introducing the ZL30402QCG1 Timing Card from Microchip Technology

The ZL30402QCG1 represents the cutting edge in timing solutions, brought to you by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This high-performance product is designed to cater to the demanding requirements of telecommunications, networking, and data communications systems.

Key Features

  • High Precision: The ZL30402QCG1 offers exceptional timing accuracy, which is critical for synchronization in high-speed networks.
  • Flexibility: With a range of configurable options, this timing card can be tailored to meet the specific needs of various applications.
  • Integration: The device integrates seamlessly into existing infrastructure, providing an easy upgrade path for systems requiring enhanced timing capabilities.
  • Low Jitter: Engineered to deliver low phase noise and jitter performance, the ZL30402QCG1 ensures reliable operation of sensitive high-speed circuits.

Applications

The ZL30402QCG1 is ideally suited for a variety of applications, including:

  • SONET/SDH and Synchronous Ethernet network equipment
  • Wireless base stations and backhaul equipment
  • Network routers and switches
  • Data center infrastructure

Technical Specifications

At the heart of the ZL30402QCG1 is a robust feature set that includes:

  • Support for multiple output frequencies
  • Highly stable and accurate clock generation
  • Programmable phase-locked loop (PLL) options for versatile clock management
  • Operational temperature range suitable for various environments

Quality and Reliability

Microchip Technology is committed to delivering products that exceed industry standards for quality and reliability. The ZL30402QCG1 is no exception, backed by rigorous testing and validation to ensure it meets the high expectations of our customers.

For those looking to enhance the precision and stability of their systems' timing, the ZL30402QCG1 from Microchip Technology offers a solution that combines performance, flexibility, and reliability. Its advanced features and proven design make it a smart choice for any application where timing is of the essence.

Discover more about the ZL30402QCG1 and how it can address your timing requirements by visiting the Microchip Technology website or contacting their sales representatives.

You May Also Be Interested in

Texas Instruments
IC DIRECT RAMBUS CLK GEN 24-QSOP
Need more? Email Us
Renesas Electronics America
9DB1200B - Clock Driver, 9DB, 2
Lowest to $99.8382
Renesas Electronics America
IC TIMING CLOCK / IC Output
Lowest to $32.6415
Renesas Electronics America
IC TIMING CLOCK / IC Output
Lowest to $14.6893
Renesas Electronics America
IC CLOCK MANANGEMENT / IC Output
Lowest to $27.0928
Analog Devices Inc.
IC CLK/DATA RECOVR W/AMP 32LFCSP
Lowest to $115.2715
Skyworks Solutions Inc.
IC CLOCK DDR266 PRO VIA 48SSOP
Lowest to $1.9566
Texas Instruments
IC CLOCK GENERATOR 533MHZ 24QSOP
Lowest to $1.7588
Skyworks Solutions Inc.
IC BUFF 100MHZ PCIE SATA 28SSOP
Lowest to $5.1721

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.6163 $67.2326
5+ $27.5826 $137.9130
7+ $26.7209 $187.0463
9+ $25.8581 $232.7229
12+ $24.9965 $299.9580
16+ $22.4105 $358.5680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess