EN
  • EN
  • DE

PCM1753DBQG4

Part No PCM1753DBQG4
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Multi-Level Delta-Sigma Audio Digital-to- Analog Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1236384-PCM1753DBQG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCM1753DBQG4 CAD Model

Description

Product Overview: PCM1753DBQG4 from Texas Instruments

The PCM1753DBQG4 is a high-performance, single-chip digital-to-analog converter (DAC) from Texas Instruments, designed to deliver exceptional sound quality in a range of audio applications. As a member of Texas Instruments' prestigious audio DAC lineup, the PCM1753DBQG4 is engineered to provide a seamless audio experience for both professional and consumer audio markets.

Key Features

  • High-Quality Audio Performance: The PCM1753DBQG4 boasts a dynamic range of 106 dB and a signal-to-noise ratio (SNR) of 106 dB, ensuring high-fidelity audio playback that can satisfy audiophiles and professionals alike.
  • 24-bit Resolution: With 24-bit resolution, this DAC provides ample headroom for detailed, nuanced audio reproduction, making it ideal for high-resolution audio formats.
  • Sampling Rate Flexibility: It supports a wide range of sampling rates from 8 kHz to 96 kHz, allowing it to be used in various applications, from MP3 playback to studio-grade audio processing.
  • Low Power Consumption: Designed with power efficiency in mind, the PCM1753DBQG4 is suitable for portable audio devices where battery life is a concern.
  • Single-ended Voltage Output: The device features a single-ended voltage output which simplifies the circuit design by not requiring an additional inversion stage.
  • System Interface: It includes a simple serial audio interface for easy integration into digital audio systems.

Applications

The PCM1753DBQG4 is versatile and can be used in a variety of applications, such as:

  • Professional audio recording and mixing consoles
  • High-fidelity home theater systems
  • Automotive audio systems
  • Portable audio devices
  • Digital audio workstations

Package and Quality

The PCM1753DBQG4 comes in a compact 20-pin SSOP (DBQ) package, allowing for a small footprint on printed circuit boards. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting high standards for reliability and performance.

In summary, the PCM1753DBQG4 from Texas Instruments is a top-tier audio DAC that offers excellent sound quality, flexibility, and efficiency, making it an ideal choice for a wide range of high-end audio applications.

You May Also Be Interested in

Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS 80LQFP
Lowest to $5.8755
Maxim Integrated
12-BIT, MULTICHANNEL ADC/DAC
Lowest to $47.5828
Cirrus Logic Inc.
8-PIN, 16-BIT, 96 KHZ STEREO DAC
Need more? Email Us
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $30.0150
Asahi Kasei Microsystems
IC ADC 24BIT PGA/ALC 44LQFP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC 3CH PGA 100LQFP
Need more? Email Us
Maxim Integrated
MAX134 3 3/4 DIGIT DMM CIRCUIT
Lowest to $15.7262
Asahi Kasei Microsystems
IC ADC/DAC 24BIT AUDIO DSP
Lowest to $26.1134
NOVOSENSE
ISO C-SENSING MODULATOR
Lowest to $1.6878

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2971 $51.8840
85+ $1.2150 $103.2750
130+ $1.1739 $152.6070
185+ $1.0918 $201.9830
240+ $1.0508 $252.1920
300+ $1.0098 $302.9400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,680 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess