EN
  • EN
  • DE

ZL38010DCE1

Part No ZL38010DCE1
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Telecom IC Telecom Circuit 28-SOIC
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 28-SOIC (0.295", 7.50mm Width)
Case / Package 28-SOIC
Family Name ZL38010
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 26
Popularity High
Supply and Demand Status Balance
Win Source Part Number 940004-ZL38010DCE1
Ultra Librarian 3D Model Ultra Librarian ZL38010DCE1 CAD Model

Description

Microchip Technology's ZL38010DCE1: A High-Performance Voice Processor

The ZL38010DCE1 from Microchip Technology is a cutting-edge voice processing integrated circuit that is designed to enhance the audio quality in a range of voice communication applications. This innovative product is part of Microchip's extensive portfolio of audio solutions that are engineered to provide superior voice clarity, noise reduction, and echo cancellation.

Key Features:

  • High-Quality Voice Processing: The ZL38010DCE1 boasts advanced algorithms that ensure crystal-clear voice quality even in noisy environments. This makes it an ideal choice for applications such as VoIP phones, hands-free systems, and intercom systems.
  • Acoustic Echo Cancellation: With its built-in acoustic echo cancellation (AEC) capabilities, the ZL38010DCE1 minimizes echo feedback that can occur during voice communication, providing a more natural conversation experience.
  • Noise Reduction: The device features noise reduction technology that filters out background noise, allowing for clearer voice signals and improved intelligibility.
  • Flexible Programming: The ZL38010DCE1 is programmable, allowing developers to customize the voice processing to suit specific application needs. This flexibility ensures that the product can be tailored to deliver optimal performance for any voice application.
  • Low Power Consumption: Designed with energy efficiency in mind, the ZL38010DCE1 operates with low power consumption, making it suitable for battery-powered devices where power management is critical.

Applications:

The versatility of the ZL38010DCE1 extends to a wide range of applications. It is particularly well-suited for use in:

  • VoIP and IP phones
  • Speakerphones
  • Wireless headsets and earpieces
  • Smart home devices with voice interfaces
  • Conference systems
  • Automotive hands-free systems

Technical Specifications:

The ZL38010DCE1 is available in a compact package and is designed to be easily integrated into various hardware designs. It supports a wide operating temperature range, ensuring reliable performance across different environments.

For detailed technical specifications, datasheets, and support resources, please visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

IXYS
IC TELECOM INTERFACE 18DIP
Need more? Email Us
Silicon Labs
IC TELECOM INTERFACE 42QFN / ProSLIC Single-Chip FXS Solution with FXO Option
Lowest to $26.8930
Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $10.1449
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Quad E1 Transceiver
Need more? Email Us
IDT, Integrated Device Technology Inc
IC TELECOM INTERFACE 128TQFP
Lowest to $87.2013
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Broadcom Limited
1TB ETHERNET CONNECTIVITY SWITCH / Telecom IC Ethernet Switch
Lowest to $1,451.4799

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5643 $52.8215
12+ $8.6682 $104.0184
18+ $8.3973 $151.1514
25+ $8.1264 $203.1600
32+ $7.8556 $251.3792
43+ $7.0429 $302.8447
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess