EN
  • EN
  • DE

ZL38042LDG1

Part No ZL38042LDG1
Manufacturer Microchip Technology
Catalog Audio Special Purpose
Description IC AUDIO PROCESSOR 64QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr Microchip Technology
Series AcuEdge™
Package Tray
Product Status Active
Function Audio Processor
Applications Consumer Audio
Number of Channels 4
Interface I2C, SPI, UART
Mounting Type Surface Mount
Supplier Device Package 64-QFN
Base Product Number ZL38042
Standard Package 1,300 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 904276-ZL38042LDG1
Ultra Librarian 3D Model Ultra Librarian ZL38042LDG1 CAD Model

Description

Microchip Technology's ZL38042LDG1: Advanced Audio Processor for Enhanced Communication

The ZL38042LDG1 from Microchip Technology stands out as a sophisticated audio processor, tailored to elevate the audio experience in a wide array of communication applications. This high-performance device is a part of the Microchip's extensive portfolio of audio solutions, specifically designed to deliver crystal-clear voice quality in systems such as IP phones, digital headsets, conferencing speakers, and hands-free systems.

Key Features and Benefits

  • Superior Sound Quality: The ZL38042LDG1 boasts advanced acoustic echo cancellation (AEC) and noise reduction (NR) algorithms, which work in tandem to ensure pristine audio quality by minimizing background noise and echo, thereby enhancing the clarity of voice communication.
  • Flexible Processing: Equipped with a programmable DSP core, this audio processor allows for customization and flexibility in processing audio signals, making it adaptable to the specific needs of various applications.
  • Robust Connectivity: With its support for multiple interfaces, including I²S and PDM inputs/outputs, the ZL38042LDG1 seamlessly integrates into a variety of audio systems, providing designers with versatile connection options.
  • Low Power Consumption: Designed with energy efficiency in mind, the processor operates on low power, making it ideal for applications where battery life and energy conservation are critical.

Applications

The ZL38042LDG1 is highly suitable for:

  • VoIP and IP phones
  • Wireless and wired headsets
  • Conference speakerphones
  • Hands-free car kits
  • Intercom systems

Technical Specifications

This audio processor comes in a compact QFN package and operates over an industrial temperature range, ensuring reliability and performance even in challenging environments. It features programmable parametric equalization and dynamic range control, providing further audio enhancements and control.

In conclusion, the ZL38042LDG1 from Microchip Technology is an exceptional choice for designers looking to incorporate top-tier audio processing capabilities into their communication solutions. With its combination of advanced features, flexible programming, and energy-efficient design, it stands as a robust component for delivering superior voice and audio quality.

You May Also Be Interested in

Texas Instruments
Lowest to $2.0045
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
STMicroelectronics
Lowest to $34.9254
Texas Instruments
Lowest to $3.8651
Skyworks Solutions Inc.
Need more? Email Us
STMicroelectronics
Lowest to $24.7389
STMicroelectronics
Need more? Email Us
Analog Devices Inc.
AUDIO A2B TRANSCEIVR 1CH 32LFCSP
Lowest to $15.8497

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6982 $58.4910
13+ $9.5985 $124.7805
19+ $9.2986 $176.6734
26+ $8.9986 $233.9636
34+ $8.6987 $295.7558
45+ $7.7988 $350.9460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess