EN
  • EN
  • DE

ZL40231LDF1

Part No ZL40231LDF1
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Description LOW SKEW, LOW ADDITIVE JITTER 3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 17 Weeks
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 48-VFQFN Exposed Pad
Case / Package 48-QFN (7x7)
Family Name ZL40231
ECCN EAR99
HTSUS 8541.60.0080
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 940010-ZL40231LDF1
Ultra Librarian 3D Model Ultra Librarian ZL40231LDF1 CAD Model

Description

Introducing the ZL40231LDF1 from Microchip Technology

The ZL40231LDF1 is a cutting-edge, low-jitter clock buffer from Microchip Technology, designed to meet the stringent requirements of high-speed communication systems. This product is part of Microchip's comprehensive portfolio of clock and timing solutions, engineered to provide precise timing signals and enhance the performance of complex electronic systems.

With its advanced design, the ZL40231LDF1 offers an exceptional phase noise performance, making it an ideal choice for applications that demand high timing accuracy, such as data centers, networking, telecommunications, and industrial automation. The device is capable of distributing a single input clock to multiple outputs with minimal skew and jitter, ensuring synchronized operation across various system components.

Key Features of the ZL40231LDF1:

  • Low Jitter Performance: The device boasts ultra-low additive phase jitter, typically less than 50 femtoseconds, over the standard 12 kHz to 20 MHz integration range.
  • Multiple Outputs: It provides multiple low-skew, low-jitter clock outputs, enabling the distribution of a clean, stable clock signal to several destinations within a system.
  • Flexible Input: The ZL40231LDF1 supports a variety of input clock types, including LVPECL, LVDS, and HCSL levels, offering versatility for different system design requirements.
  • Configurability: Users can configure the device through hardware pins or software (I2C/SPI), allowing easy integration and customization for specific applications.
  • Industrial Temperature Range: The device operates reliably over an extended temperature range, making it suitable for industrial environments.
  • Compact Packaging: Available in a compact, surface-mount LDFN package, the ZL40231LDF1 saves valuable board space and is ideal for densely populated PCBs.

The ZL40231LDF1 is not just a testament to Microchip's expertise in clock and timing solutions, but also an embodiment of their commitment to providing high-performance components that drive innovation in electronic systems. Whether you're designing a high-speed server, a sophisticated communication infrastructure, or a precision industrial control system, the ZL40231LDF1 is engineered to deliver the accuracy and reliability you need to achieve optimal system performance.

For more information or to request a sample, visit Microchip Technology's official website or contact your local Microchip sales representative.

You May Also Be Interested in

Microchip Technology
IC MULTIPLEXER 1 X 2:1 32MLF / Multiplexer 1 x 2:1 32-QFN (5x5)
Lowest to $14.5523
Renesas Electronics America
IC Clk Buffer 1: 16 700MHZ 48TQFP
Lowest to $25.0254
Renesas Electronics America
Clock Buffer 10-OUT 20-Pin SOIC Tube
Lowest to $7.5974
Renesas Electronics America
IC Clk Buffer 1: 2 250MHZ 8SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER 1:4 LVDS 24QFN / Clock Fanout Buffer (Distribution), Translator IC 1:4 710 MHz 24-VFQFN Exposed Pad
Lowest to $14.5523
Diodes Incorporated
IC CLK BUFFER 1:5 80MHZ 20SSOP / Clock Fanout Buffer (Distribution) IC 1:5 80 MHz 20-SSOP (0.209", 5.30mm Width)
Need more? Email Us
Renesas Electronics America
IC Clk Multpx 12: 1 32VFQFN
Need more? Email Us
National Semiconductor (TI)
IC Clock Driver Dual 5MHZ 8-SOIC
Need more? Email Us
Diodes Incorporated
IC CLK BUFFER 1:2 8SOIC / Clock Fanout Buffer (Distribution) IC 1:2 250 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $5.3025

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1612 $65.2896
18+ $6.6967 $120.5406
27+ $6.4865 $175.1355
37+ $6.2774 $232.2638
48+ $6.0684 $291.2832
64+ $5.4412 $348.2368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,482 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess