EN
  • EN
  • DE

ZL50211GBG2

Part No ZL50211GBG2
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description 256 Channel Voice Echo Canceller | IC VOICE ECHO CANCELLER 535BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete
Function Echo Cancellation
Supply Voltage (V) 1.6V ~ 2V
Supply Current 10mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 535-BGA
Supplier Device Package 535-PBGA (31x31)
Manufacturer Pack Quantity 27
MSL Level 3 (168 Hours)
Win Source Part Number 1282966-ZL50211GBG2
Manufacturer Homepage www.zarlink.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZL50211GBG2 CAD Model

Description

Microchip Technology's ZL50211GBG2 Product Overview

The ZL50211GBG2 is a high-performance, versatile product from Microchip Technology, designed to cater to a broad range of applications. This component is a testament to Microchip's commitment to providing innovative solutions that integrate advanced features to meet the evolving needs of the electronics industry.

Key Features

  • High Integration: The ZL50211GBG2 integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process for engineers.
  • Low Power Consumption: With power efficiency being a critical aspect of modern electronics, this product is engineered to operate with minimal power consumption, ensuring energy savings and longer battery life in portable applications.
  • Robust Performance: Engineered for reliability, the ZL50211GBG2 provides stable operation under various conditions, making it suitable for mission-critical applications where consistent performance is a necessity.

Applications

The versatility of the ZL50211GBG2 allows it to be utilized in a multitude of applications, including but not limited to:

  • Telecommunication systems
  • Networking equipment
  • Industrial control systems
  • Consumer electronics

Quality and Support

Microchip Technology is renowned for its commitment to quality, and the ZL50211GBG2 is no exception. It is manufactured to the highest standards, ensuring that it meets the stringent requirements of the industry. Moreover, Microchip provides exceptional customer support, offering technical assistance and resources to help designers effectively incorporate the ZL50211GBG2 into their projects.

Conclusion

The ZL50211GBG2 from Microchip Technology is a prime example of a component that combines functionality, efficiency, and reliability. Its integration into various applications demonstrates its adaptability and the value it adds to any project. With Microchip's reputation for quality and support, the ZL50211GBG2 is an excellent choice for designers looking to enhance their systems with a superior product from a trusted manufacturer.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 32PLCC
Lowest to $6.2566
Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $10.1449
MaxLinear Inc
IC TELECOM INTERFACE 64TQFP / Telecom IC Transceiver 64-PQFP (10x10)
Need more? Email Us
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 44TQFP / 3.3V E1/T1/J1 Line Interface
Lowest to $9.6525
MaxLinear Inc
IC
Lowest to $11.1429
MaxLinear Inc
IC TELECOM INTERFACE 176LQFP
Lowest to $150.6524
Microchip Technology
IC TELECOM INTERFACE 68QFN / Telecom IC Ethernet 68-QFN (8x8)
Lowest to $5.8209
Microchip Technology
IC TELECOM INTERFACE / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess