EN
  • EN
  • DE

1910\256MB\16Mx8\16C\(4\Layer)

Part No 1910\256MB\16Mx8\16C\(4\Layer)
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description DDR-266 32Mx64
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951689-1910\256MB\16Mx8\16C\(4\Layer)
Series *
Ultra Librarian 3D Model Ultra Librarian 1910\256MB\16Mx8\16C\(4\Layer) CAD Model

Description

This memory module has a Win Source Part Number of 951689-1910 and is a 256MB 16Mx8 16C (4 Layer) module.

  • compatible with a variety of electronic devices
  • perfect for upgrading the memory of your computer or other devices.
  • high-speed performance
  • expect a faster and more efficient operation from your device.
  • reliable and cost-effective solution to your memory needs.

You May Also Be Interested in

Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess