EN
  • EN
  • DE

645369\512MB\32Mx8\16C

Part No 645369\512MB\32Mx8\16C
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description PC133 64Mx64
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 952046-645369\512MB\32Mx8\16C
Series *
Ultra Librarian 3D Model Ultra Librarian 645369\512MB\32Mx8\16C CAD Model

Description

The 645369\512MB\32Mx8\16C is a 512MB memory module produced by Micron Technology Inc. This module is engineered to serve as temporary data storage within diverse computing applications, enabling smoother and faster system functions. The memory technology integrated into this module is aimed at optimizing data transfer rates and overall operational efficiency.

Applications

  • Installation in legacy server systems
  • Integration into older industrial control units
  • Use within certain telecommunications equipment
  • Application in specific embedded systems
  • Utilization in networking equipment for enhanced performance

Features

  • 512MB of data storage capacity
  • Organized with a 32Mx8 configuration
  • Features a 16C configuration
  • Optimized for efficient reading and writing of data
  • Designed to adhere to industry standards for interfaces

Benefits

  • Aids in boosting the performance of existing server systems
  • Enhances the efficiency of industrial process controllers
  • Improves the processing capabilities of telecom devices
  • Offers ample memory for numerous embedded tasks
  • Aids in boosting the speed and responsiveness of networks

Additional Details

Proper voltage and frequency settings are essential to ensure stable system operations. Precise timing details play a vital role in integration. Please refer to the official datasheet for a full breakdown of the technical specifications, compatibility information, and setup guidance. The physical characteristics should be carefully assessed for appropriate hardware fitting.

You May Also Be Interested in

Intel
Optane PMem 200 256GB
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess