EN
  • EN
  • DE

TK12A65D(STA4,Q,M)

Part No TK12A65D(STA4,Q,M)
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 966543-TK12A65D(STA4,Q,M)
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TK12A65D(STA4,Q,M) CAD Model

Description

The TK12A65D(STA4,Q,M) is a 650V N-channel power MOSFET manufactured by Toshiba Semiconductor and Storage. This MOSFET is designed for high-voltage, high-speed switching applications. The 'D' in the name typically indicates a DPAK package, and STA4, Q, M specify tape and reel options for automated assembly.

Applications

  • Switch Mode Power Supplies (SMPS): Used as a switching element in power supplies for various electronic devices.
  • Power Factor Correction (PFC) Circuits: Employed in PFC circuits to improve power efficiency.
  • Uninterruptible Power Supplies (UPS): Used in UPS systems to provide backup power during power outages.
  • Motor Control: Utilized in motor control circuits for controlling the speed and torque of electric motors.
  • Inverters: Used in inverters for converting DC voltage to AC voltage.

Features

  • N-Channel MOSFET: Enhances circuit design flexibility.
  • High Voltage Rating (650V): Suitable for high-voltage applications.
  • Low On-Resistance (RDS(on)): Minimizes power losses during switching.
  • High-Speed Switching: Allows for efficient high-frequency operation.
  • Avalanche Capability: Offers robust performance under avalanche conditions.
  • DPAK Package: Provides good thermal performance for surface mounting.

Benefits

  • High Efficiency: Low on-resistance minimizes power losses, leading to high energy efficiency.
  • Reliable Performance: Robust design ensures reliable performance in demanding applications.
  • Simplified Circuit Design: Easy to integrate into various circuit designs.
  • Improved System Performance: High-speed switching capability contributes to improved system performance.
  • Compact Size: DPAK package allows for compact designs.
  • Enhanced Thermal Performance: DPAK package enhances thermal dissipation.

Additional Details

The TK12A65D(STA4,Q,M) is RoHS compliant. The gate threshold voltage and total gate charge are key parameters to consider for specific application requirements. For detailed specifications and application notes, refer to the Toshiba datasheet.

You May Also Be Interested in

Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess