EN
  • EN
  • DE

DK2532CC-75-E

Part No DK2532CC-75-E
Manufacturer Micron Technology Inc.
Catalog HOT - SALES and EOL Components (D - G)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micron Technology Inc.
Win Source Part Number 252038-DK2532CC-75-E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DK2532CC-75-E CAD Model

Description

DK2532CC-75-E

The DK2532CC-75-E is a high-capacity capacitor tailored for industrial and commercial applications, offering unmatched reliability and performance.

  • Applications:
    • Heavy machinery
    • Renewable energy systems
    • Telecommunication infrastructure
  • Features and Benefits:
    • Exceptional energy storage capability
    • Designed for high voltage operations
    • Robust construction for demanding environments
    • Consistent performance across long service periods
  • Additional Details:
    • Capacitance: 3200uF
    • Operating voltage: 75V

You May Also Be Interested in

NEC
Need more? Email Us
Texas Instruments
Need more? Email Us
Shindengen
8V 1A / Rectifier Bridge Diode Single 800V 1A 4-Pin SOP-A T/R
Lowest to $0.1998
NEC
Need more? Email Us
NEC
Need more? Email Us
Texas Instruments
Need more? Email Us
NEC
Need more? Email Us
Shindengen
Need more? Email Us
Amd
16 Megabit (2 M x 8-Bit/1 M x 16-Bit) CMOS 3.0 Volt-only, Simultaneous Operation Flash Memory
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess