EN
  • EN
  • DE

MAX970EEE+T

Part No MAX970EEE+T
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR R-R 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Number of Elements 4
Output Type Open-Drain, Rail-to-Rail
Dual Supply Voltage (±) 1.6 V ~ 5.5 V
Voltage - Input Offset (Maximum) 10mV @ 5.5V
Current - Input Bias (Maximum) 0.05μA @ 5.5V
Maximum Quiescent Current 18μA
CMRR, PSRR (Typ) 56.48dB CMRR, 80dB PSRR
Propagation Delay (Maximum) 20μs
Hysteresis ±1mV
Operating Temperature Range -40°C ~ 85°C
Package 16-SSOP (0.154", 3.90mm Width)
Mounting SMD
Manufacturer Package 16-QSOP
Win Source Part Number 707504-MAX970EEE+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX970
Introduction Date April 01, 1997
ECCN EAR99
Country of Origin Malaysia, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX970EEE+T CAD Model

Description

The MAX970EEE+T is a cutting-edge comparator designed by Maxim Integrated, renowned for its high-speed operation and low-power consumption. This precision device is ideal for a variety of applications, including system monitoring, signal detection, and data acquisition systems, where rapid and accurate comparisons of voltages are crucial.

With a fast propagation delay of typically 40ns, the MAX970EEE+T ensures quick response times, making it suitable for high-frequency or time-sensitive circuits. Additionally, the comparator operates over a wide supply voltage range from +4.5V to +5.5V, providing flexibility in different system designs and ensuring compatibility with a variety of logic levels.

The MAX970EEE+T boasts a low-power design, consuming just 1.1mA of supply current, which is particularly advantageous for battery-powered or energy-efficient devices. Its power-saving features do not compromise its performance, maintaining a high degree of accuracy and reliability.

This device is available in a compact 16-lead QSOP package, making it easy to integrate into space-constrained designs. It features a push-pull output stage, which allows for a direct connection to TTL or CMOS logic without the need for an external pull-up resistor, simplifying the design and reducing component count.

The MAX970EEE+T also includes a latch function that provides the option to control the comparator's output with an external signal, giving designers additional flexibility. Its input offset voltage is specified for the full common-mode voltage range, which enhances its performance in real-world applications where input signals may vary widely.

Maxim Integrated's commitment to quality and reliability is evident in the MAX970EEE+T, making it a smart choice for designers looking for a high-performance comparator that does not compromise on speed or power efficiency. Whether used in industrial, communication, or consumer electronics, the MAX970EEE+T is engineered to deliver precise and dependable results.

You May Also Be Interested in

Maxim Integrated
Single/Dual/Quad, Ultra-High-Speed, +3V/+5V,Beyond-the-Rails Comparators | IC COMPARATOR BTR 8-SOIC
Lowest to $9.1123
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Texas Instruments
LOW-POWER QUAD DIFFERENTIAL COMPARATORS | IC QUAD LP DIFF COMPARATR 14SOIC
Lowest to $0.4334
Maxim Integrated
High-Speed, Low-Power Voltage Comparators | IC COMPARATOR VOLT 16-SOIC
Need more? Email Us
Analog Devices Inc.
Fast, Precision Comparator | IC PREC COMPARATOR HS 8-DIP
Lowest to $21.2716
Linear Technology
IC COMP 300NA 2% VOLT REF 8-DFN
Lowest to $48.9628
Analog Devices Inc.
Ultrafast 7 ns Single Supply Comparator
Lowest to $5.3553
ON Semiconductor
Single Comparators | IC COMPARATOR SGL HI VOLT 8SOIC
Lowest to $0.2809
Linear Technology
IC COMP DUAL 400MV REF TSOT23-6
Lowest to $5.5768

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess