EN
  • EN
  • DE

EDB5432BEPA-1DAAT-F

Part No EDB5432BEPA-1DAAT-F
Manufacturer Micron Technology Inc.
Catalog RAM
Description DRAM LPDRAM, 16Mb, 1.2V, 168-ball WFBGA, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Clock Rate 533 MHz
Cycle Time 1.875 ns
Density 512 Mb
Nominal Supply Voltage (DC) 1.2 V
Win Source Part Number 1056826-EDB5432BEPA-1DAAT-F
Categories RAM
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EDB5432BEPA-1DAAT-F CAD Model

Description

The Micron Technology Inc. RAM with Win Source Part Number 1056826-EDB5432BEPA-1DAAT-F is a high-density memory module with a capacity of 512 Mb.

  • Manufacturer: Micron Technology Inc.
  • Density: 512 Mb
  • Clock Rate: 533 MHz
  • Cycle Time: 1.875 ns
  • Supply Voltage: 1.2 V
  • Popularity: Low
  • Supply and Demand: Shortage

You May Also Be Interested in

Fujitsu Electronics America, Inc.
IC FRAM 128KBIT I2C 400KHZ 8SOP / FRAM (Ferroelectric RAM) Memory IC 128Kb (16K x 8) I²C 400 kHz 900 ns 8-SOP
Need more? Email Us
Micron Technology Inc.
eMMC eMMC 32Gb (1xNAND L83A MLC 32Gb)
Lowest to $72.7612
Micron Technology Inc.
IC DRAM 512MBIT PARALLEL 90VFBGA / SDRAM - Mobile LPSDR Memory IC 512Mb (16M x 32) Parallel 100 MHz 7.5 ns 90-VFBGA (8x13)
Need more? Email Us
Micron Technology Inc.
DRAM DDR2 512Mbit 16 84/135 TFBGA 1 IT
Lowest to $15.3284
Micron Technology Inc.
DRAM Module SDRAM 256Mbyte 168RDIMM Tray
Need more? Email Us
Micron Technology Inc.
IC DRAM 4GBIT PARALLEL 168WFBGA / SDRAM - Mobile LPDDR Memory IC 4Gb (128M x 32) Parallel 166 MHz 5 ns 168-WFBGA (12x12)
Need more? Email Us
Renesas Electronics America
IC SRAM 1MBIT PARALLEL 32TSOP / SRAM Memory IC 1Mb (128K x 8) Parallel 70 ns 32-TSOP
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PARALLEL 90VFBGA / SDRAM - Mobile LPSDR Memory IC 256Mb (8M x 32) Parallel 100 MHz 7 ns 90-VFBGA (8x13)
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PARALLEL 90VFBGA / SDRAM - Mobile LPSDR Memory IC 256Mb (8M x 32) Parallel 100 MHz 7 ns 90-VFBGA (8x13)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2727 $61.3635
10+ $10.0700 $100.7000
16+ $9.7553 $156.0848
22+ $9.4406 $207.6932
28+ $9.1259 $255.5252
37+ $8.1818 $302.7266
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess