EN
  • EN
  • DE

EDY4016AABG-DR-F-R TR

Part No EDY4016AABG-DR-F-R TR
Manufacturer Micron Technology Inc.
Catalog SDRAM
Description IC DRAM 4GBIT PARALLEL 96FBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features SDRAM - DDR4 Memory IC 4Gb (256M x 16) Parallel 1.2 GHz 96-FBGA (7.5x13.5)
Manufacturer Micron Technology Inc.
Package Reel - TR
Part Status Obsolete
Operating Temperature Range 0°C ~ 95°C (TC)
Mounting Surface Mount
Package 96-TFBGA
Case / Package 96-FBGA (7.5x13.5)
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.32.0036
Other Part Number EDY4016AABG-DR-F-R, EDY4016AABG-DR-F-R TR-ND, EDY4016AABG-DR-F-R-ND, EDY4016AABG-DR-F-RTR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 870115-EDY4016AABG-DR-F-R TR
Ultra Librarian 3D Model Ultra Librarian EDY4016AABG-DR-F-R TR CAD Model

Description

The EDY4016AABG-DR-F-R TR is a DDR4 memory IC that operates @ 1.2 GHz.

  • Manufacturer: Micron Technology Inc.
  • Operating Frequency: 1.2 GHz
  • Package: 96-TFBGA
  • Mounting: Surface Mount
  • Part Status: Obsolete
  • Category: Integrated Circuits (ICs)
  • Supply and Demand Status: Limited
  • Popularity: Medium
  • Quantity per Package: 1000
  • MSL Level: 3 (168 Hours)

You May Also Be Interested in

Samsung
64GB eMMC5.1
Lowest to $62.9556
Micron Technology Inc.
IC SDRAM 128MBIT 125MHZ 54TSOP
Lowest to $47.5188
Micron Technology Inc.
IC DRAM 16GBIT 2.133GHZ 200WFBGA
Lowest to $135.3384
Samsung
DRAM Chip DDR3L SDRAM 4Gbit 256Mx16 1.5V 96-Pin FBGA
Lowest to $10.6119
Micron Technology Inc.
IC DRAM 128GBIT PAR 441TFBGA
Lowest to $624.1792
Micron Technology Inc.
3V~3.6V 128Mbit 133MHz TSOP-54 Memory (ICs) RoHS
Lowest to $135.4478
Micron Technology Inc.
IC DRAM 128GBIT LFBGA
Lowest to $566.1692
ISSI, Integrated Silicon Solution Inc
IC DRAM 256M PARALLEL 60TFBGA
Lowest to $6.0770
Micron Technology Inc.
IC DRAM 16GBIT POD 180FBGA
Lowest to $174.4361

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess