EN
  • EN
  • DE

GS8321Z36GE-166IV

Part No GS8321Z36GE-166IV
Manufacturer Micron Technology Inc.
Catalog SRAM
Description IC SRAM 36MBIT PARALLEL 165FPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features SRAM - Synchronous, ZBT Memory IC 36Mb (1M x 36) Parallel 166 MHz 165-FPBGA (15x17)
Manufacturer GSI Technology
Package Bulk
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 165-LBGA
Case / Package 165-FPBGA (15x17)
MSL Level 3 (168 Hours)
ECCN 3A991B2A
HTSUS 8542.32.0041
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919891-GS8321Z36GE-166IV
Ultra Librarian 3D Model Ultra Librarian GS8321Z36GE-166IV CAD Model

Description

The GSI Technology GS8321Z36GE-166IV is a synchronous ZBT memory IC with a capacity of 36Mb (1M x 36) and a parallel interface. The IC operates at a temperature range of -40°C to 85°C (TA) and has a clock frequency of 166 MHz.

  • Memory Size: 36Mb (1M x 36)
  • Interface: Parallel
  • Operating Temperature: -40°C to 85°C (TA)
  • Clock Frequency: 166 MHz
  • Package: 165-FPBGA (15x17)
  • Mounting Type: Surface Mount
  • Status: Obsolete
  • Category: Integrated Circuits (ICs)
  • Supply and Demand: Balanced
  • MSL Level: 3 (168 hours)
  • HTSUS: 8542.32.0041

You May Also Be Interested in

Renesas Electronics America
IC SRAM 256KBIT PARALLEL 68PGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 165FBGA
Lowest to $80.3487
Maxim Integrated
IC NVSRAM 256KBIT PAR 28EDIP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 144MBIT PARALLEL 165FBGA
Need more? Email Us
Renesas Electronics America
3.135V~3.465V 4.5Mbit Parallel Port (Parallel) TQFP-100(14x14) Memory (ICs)
Lowest to $14.5523
Renesas Electronics America
IC SRAM 16KBIT PARALLEL 24SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Maxim Integrated
IC NVSRAM 1MBIT PARALLEL 34LPM
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PARALLEL 165FBGA
Lowest to $115.0876

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess