EN
  • EN
  • DE

M29DW641F60ZE6E

Part No M29DW641F60ZE6E
Manufacturer Micron Technology Inc.
Catalog Memory
Description IC FLASH 64MBIT PARALLEL 48TFBGA  /  FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 60 ns 48-TFBGA (6x8)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Micron Technology Inc.
Package Tray
Product Status Obsolete
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NOR
Memory Size 64Mb (4M x 16)
Memory Interface Parallel
Write Cycle Time - Word, Page 60ns
Access Time 60 ns
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-TFBGA
Supplier Device Package 48-TFBGA (6x8)
Base Product Number M29DW641
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B1A
HTSUS 8542.32.0071
Standard Package 187
Win Source Part Number 1187507-M29DW641F60ZE6E
Ultra Librarian 3D Model Ultra Librarian M29DW641F60ZE6E CAD Model

Description

The 1187507-M29DW641F60ZE6E is a non-volatile memory module that has a memory size of 64Mb (4M x 16). It has a voltage supply of 2.7V to 3.6V and an access time of 60 ns.

  • Memory Format: FLASH
  • Write Cycle Time: Word, Page
  • Memory Interface: Parallel
  • ECCN: 3A991B1A
  • Mounting: SMD (SMT)
  • Package: 48-TFBGA
  • Operating Temperature: -40℃ to 85℃ (TA)
  • MSL Level: 3 (168 Hours)
  • REACH: Unaffected
  • HTSUS: 8542.32.0071
  • Category: integrated circuits (ICs) and memory
  • Status: Obsolete
  • Manufacturer: Micron Technology Inc.

You May Also Be Interested in

Micron Technology Inc.
256MX32 Mcp Plastic 3.3V
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
Serial Nor Slc 2MX4 SOIC
Need more? Email Us
Micron Technology Inc.
J97R Mlc EMMC/LPDDR3 272G
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
IC FLASH 2GBIT PARALLEL 63VFBGA / FLASH - NAND Memory IC 2Gb (128M x 16) Parallel 63-VFBGA (10.5x13)
Lowest to $6.8819
STMicroelectronics
IC 27C256-85 28PIN Dil
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess