EN
  • EN
  • DE

M36W0R6050U5ZAMF

Part No M36W0R6050U5ZAMF
Manufacturer Micron Technology Inc.
Catalog Unclassified Memory
Description NUMONYX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 957100-M36W0R6050U5ZAMF
Series *
Ultra Librarian 3D Model Ultra Librarian M36W0R6050U5ZAMF CAD Model

Description

The M36W0R6050U5ZAMF is a NOR Flash memory device from Micron Technology Inc. NOR Flash memory is characterized by its fast read speeds and is commonly used in applications where code is executed directly from the flash memory (Execute-In-Place or XIP). This makes it ideal for embedded systems, storing boot code, and other critical data.

Applications

  • Embedded Systems (microcontrollers, system-on-chips)
  • Automotive Electronics (ECUs, dashboards, infotainment systems)
  • Industrial Control Systems (PLCs, HMIs)
  • Networking Equipment (routers, switches)
  • Consumer Electronics (set-top boxes, digital TVs)

Features

  • NOR Flash Technology
  • Fast Read Access
  • Non-Volatile Data Storage
  • Sector Erase
  • Program and Erase Suspend/Resume
  • Single Power Supply

Benefits

  • Fast system boot-up due to rapid read times.
  • Reliable data storage that persists even when power is off.
  • Efficient memory management with sector erase functionality.
  • Simplified integration with single power supply requirement.
  • Suitable for applications requiring frequent program and erase cycles.

Additional Details

The specific technical characteristics of the M36W0R6050U5ZAMF, such as memory capacity, operating voltage, temperature range, and package type, can be found in the official datasheet provided by Micron Technology. It is crucial to consult this datasheet to ensure proper implementation and operation of the device. The datasheet provides detailed information regarding electrical characteristics, timing diagrams, and other important parameters necessary for successful system integration.

Micron's NOR flash memory devices are designed for robust performance and reliability in demanding environments. The M36W0R6050U5ZAMF provides a balance of speed, density, and endurance, making it a suitable choice for a variety of embedded applications.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
Microchip Technology
IC EEPROM 16KBIT 3-WIRE 8DIP
Need more? Email Us
STMicroelectronics
IC EEPROM 32KBIT SPI 20MHZ 8SO
Lowest to $1.5216
Micron Technology Inc.
IC DRAM 1GBIT PARALLEL 84FBGA
Need more? Email Us
Microchip Technology
IC SRAM 512KBIT SPI/DUAL 8TSSOP
Lowest to $5.2710
ON Semiconductor
IC EEPROM 256KBIT I2C 8TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 256KBIT PARALLEL 28CDIP
Need more? Email Us
Micron Technology Inc.
IC FLASH 8GBIT PARALLEL 48TSOP I
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PAR 165FBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess