EN
  • EN
  • DE

MT29F1T08EMHAFJ4-3R:A

Part No MT29F1T08EMHAFJ4-3R:A
Manufacturer Micron Technology Inc.
Catalog Unclassified Memory
Description IC FLASH 1TB PARALLEL 132VBGA / FLASH - NAND Memory IC 1Tb (128G x 8) Parallel 333 MHz 132-VBGA (12x18)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Micron Technology Inc.
Packaging Tray
Product Status Obsolete
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NAND
Memory Size 1Tb (128G x 8)
Memory Interface Parallel
Clock Frequency 333 MHz
Voltage - Supply 2.5V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Mounting Surface Mount
Case / Package 132-VBGA
Supplier Device Package 132-VBGA (12x18)
Base Product Number MT29F1T08
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B1A
HTSUS 8542.32.0071
Standard Package 1,120
Win Source Part Number 1321693-MT29F1T08EMHAFJ4-3R:A
Ultra Librarian 3D Model Ultra Librarian MT29F1T08EMHAFJ4-3R:A CAD Model

Description

The MT29F1T08 is a non-volatile FLASH-NAND memory IC manufactured by Micron Technology Inc.

  • Memory Size: 1Tb (128G x 8)
  • Voltage Supply: 2.5V ~ 3.6V
  • Packaging: Trays
  • Standard Package: 1,120
  • Mounting Style: Surface Mount
  • Device Package: 132-VBGA (12x18)
  • Temperature Range: 0°C ~ 70°C

You May Also Be Interested in

Texas Instruments
MEMORY CIRCUIT, 16KX1, TTL
Need more? Email Us
Everspin Technologies Inc.
IC RAM 1MBIT PARALLEL 48FBGA
Need more? Email Us
Renesas Electronics America
IC SRAM 64MBIT PARALLEL 48TSOP I
Need more? Email Us
Winbond Electronics
IC PSRAM 256MBIT HYPERBS 24TFBGA
Need more? Email Us
STMicroelectronics
IC EEPROM 32KBIT SPI 20MHZ 8SO
Lowest to $1.5216
ON Semiconductor
IC EEPROM 256KBIT I2C 8TSSOP
Need more? Email Us
Everspin Technologies Inc.
IC RAM 4MBIT PARALLEL 48FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess