EN
  • EN
  • DE

MT16KTF1G64AZ-1G9E1

Part No MT16KTF1G64AZ-1G9E1
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description DDR3-1866 1Gx64 SODIMM (8GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory - Modules
Win Source Part Number 1450257-MT16KTF1G64AZ-1G9E1
Manufacturer Micron Technology Inc.
Package Tray
Product Status Obsolete
Memory Type DDR3L SDRAM
Memory Size 8GB
Transfer Rate (Mb/s, MT/s, MHz) 1866
Package / Case 240-UDIMM
Ultra Librarian 3D Model Ultra Librarian MT16KTF1G64AZ-1G9E1 CAD Model

Description

The MT16KTF1G64AZ-1G9E1 is a high-speed, non-ECC DDR3-1866 memory module designed by Micron, one of the leading manufacturers in memory and storage solutions. This DDR3 SODIMM operates at a frequency of 1866MHz, providing quick data transfer rates suitable for enhancing system performance. Featuring a configuration of 1Gx64, this 8GB memory module is an ideal option for users looking to upgrade their laptop or small form factor systems that require reliable and efficient memory solutions. With a voltage requirement of just 1.35V, it ensures energy efficiency, helping to reduce the overall power consumption of the system. The 204-pin SODIMM form factor makes it compatible with a wide range of portable computing devices. The MT16KTF1G64AZ-1G9E1's performance and reliability are backed by Micron's reputation, making it a preferred choice for both consumer and business applications seeking enhanced computing experiences.

You May Also Be Interested in

Lexar
FORESEE EMMC
Lowest to $33.4285
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess