EN
  • EN
  • DE
  • IT

MT25QL512ABB8ESF-0AAT

Part No MT25QL512ABB8ESF-0AAT
Manufacturer Micron Technology Inc.
Catalog Flash
Description IC FLASH 512M SPI 133MHZ 16SOP2
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micron Technology Inc.
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NOR
Memory Size 512Mb (64M x 8)
Memory Interface SPI
Clock Frequency 133MHz
Write Cycle Time - Word, Page 8ms, 2.8ms
Supply Voltage (V) 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOP2
Manufacturer Pack Quantity 1,440
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807728-MT25QL512ABB8ESF-0AAT
Ultra Librarian 3D Model Ultra Librarian MT25QL512ABB8ESF-0AAT CAD Model

Description

The FLASH - NOR memory from Micron Technology Inc. is a high-quality non-volatile memory.

  • Memory Size: 512Mb (64M x 8)
  • Mounting: SMD
  • Technology: FLASH - NOR
  • Memory Interface: SPI
  • Clock Frequency: 133MHz
  • Memory Format: FLASH
  • Write Cycle Time (Word): 8ms
  • Write Cycle Time (Page): 2.8ms
  • Package: 16-SOIC
  • Supplier Device Package: 16-SOP2
  • Operating Temperature: -40°C to 105°C
  • Supply/Demand: Balanced
  • Manufacturer Pack Quantity: 1,440
  • Supply Voltage: 2.7V to 3.6V

You May Also Be Interested in

Cypress Semiconductor Corp
1M X 16 Flash 3V Prom 100 Ns PBGA48
Lowest to $7.3127
Cypress Semiconductor Corp
IC FLASH 128MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 104 MHz 16-SOIC
Lowest to $3.8549
Micron Technology Inc.
NOR Flash Serial-SPI 2.5V/3V/3.3V 4M-bit 512K x 8 8ns Automotive 8-Pin UFDFPN EP T/R
Lowest to $3.2118
Micron Technology Inc.
NOR Flash Serial-SPI 3V 8Mbit 8M x 1bit 8ns 8-Pin SOIC N
Need more? Email Us
Micron Technology Inc.
NOR Flash Parallel 1.8V 64Mbit 4M x 16bit 60ns 56-Pin VFBGA Tray
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Micron Technology Inc.
NOR Flash Serial-SPI 3V 32Mbit 32M/16M/8M x 1bit/2bit/4bit 7ns 8-Pin SOP-II T/R
Lowest to $4.3261
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 24BGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 24-BGA (8x6)
Lowest to $18.4214
GigaDevice Semiconductor
IC FLASH 128MB SPI/QUAD/I/O 8SOP / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 120 MHz 7 ns 8-SOP
Lowest to $1.1880

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $55.8822 $111.7644
3+ $52.3453 $157.0359
4+ $50.5768 $202.3072
5+ $47.0400 $235.2000
7+ $45.2716 $316.9012
8+ $43.5033 $348.0264
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess