EN
  • EN
  • DE

MT28F128J3RP-15ET

Part No MT28F128J3RP-15ET
Manufacturer Micron Technology Inc.
Catalog OEM Parts (M - N)
Description Contact for details
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSOP
RoHS Compliant
Win Source Part Number 992742-MT28F128J3RP-15ET
Categories OEM Parts(M-N)
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MT28F128J3RP-15ET CAD Model

Description

The MT28F128J3RP-15ET is a 128Mb Parallel NOR Flash memory device manufactured by Micron Technology. This memory is designed for embedded systems requiring high-performance, high-density, and reliable non-volatile storage. It is particularly well-suited for code storage and execute-in-place (XIP) applications.

Applications:

  • Embedded systems
  • Networking equipment
  • Industrial automation
  • Automotive systems
  • Medical devices

Features:

  • 128Mb (16MB) storage capacity
  • Parallel interface for high-speed access
  • NOR Flash technology for fast read performance
  • Execute-in-Place (XIP) capability
  • 1.8V or 3V power supply options
  • Sector Erase architecture
  • Write protection features
  • Operating temperature range: -40°C to +85°C

Benefits:

  • Fast code execution directly from flash memory
  • High data throughput
  • Reliable data storage
  • Flexible memory management with sector erase
  • Low power consumption

Additional Details:

The MT28F128J3RP-15ET operates with a parallel interface, providing high-speed access to stored data. Its NOR Flash architecture allows for fast and random access, making it suitable for applications requiring quick boot times and efficient code execution. The device supports Execute-in-Place (XIP), enabling the processor to directly execute code stored in the flash memory without the need to copy it to RAM, which saves memory space and improves performance. The sector erase architecture allows for flexible memory management, enabling selective erasure of specific memory regions. The device also features write protection mechanisms to prevent accidental data corruption. Detailed technical specifications, including read/write timings, power consumption characteristics, and package options, are available in the Micron Technology datasheet. It is commonly used in applications needing robust and reliable non-volatile memory solutions.

This memory device offers a balance of performance, density, and reliability, making it a versatile choice for a wide range of embedded applications.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess