EN
  • EN
  • DE

MT29C2G48MAJJCJC-5IT

Part No MT29C2G48MAJJCJC-5IT
Manufacturer Micron Technology Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case BGA
Manufacturer Micron Technology Inc.
Manufacturer Homepage www.micron.com
Win Source Part Number 715498-MT29C2G48MAJJCJC-5IT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MT29C2G48MAJJCJC-5IT CAD Model

Description

The MT29C2G48MAJJCJC-5IT is a 2Gb (256M x 8) NAND Flash memory device manufactured by Micron Technology Inc. It is designed for mass storage applications, offering high density, low cost per bit, and non-volatile storage capabilities. It is used in various consumer electronics, embedded systems, and storage devices.

Applications

  • Solid State Drives (SSDs): Used as the primary storage medium in SSDs.
  • Embedded Systems: Storage for firmware, operating systems, and data in embedded applications.
  • Mobile Devices: Storage for operating systems, applications, and user data in smartphones and tablets.
  • Digital Cameras: Storage for images and videos in digital cameras and camcorders.
  • USB Flash Drives: Storage medium in USB flash drives and memory cards.

Features

  • 2Gb Density: Provides 2,147,483,648 bits (256MB) of storage capacity.
  • NAND Flash Technology: Non-volatile memory retains data even when power is removed.
  • Page Size: 2KB + 64 bytes of spare area per page.
  • Block Size: 128KB per block.
  • Operating Voltage: Typically operates at 3.3V.
  • Operating Temperature: Industrial temperature range for reliable operation in harsh environments.
  • Error Correction Code (ECC): Built-in ECC to correct bit errors and improve data reliability.

Benefits

  • High Density Storage: Provides large storage capacity in a small footprint.
  • Non-Volatile Memory: Retains data even when power is removed.
  • Cost-Effective: Offers a low cost per bit compared to other memory technologies.
  • Reliable Storage: ECC and other features ensure data integrity and reliability.

Technical Specifications (Typical):

  • Density: 2Gb (256MB)
  • Organization: 256M x 8
  • Page Size: 2KB + 64 bytes
  • Block Size: 128KB
  • Interface: NAND Flash Interface
  • Operating Voltage: 3.3V
  • Operating Temperature: -40°C to +85°C
  • Package: TSOP

You May Also Be Interested in

Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess