EN
  • EN
  • DE

MT29F128G08AMCABH2-10ITZ

Part No MT29F128G08AMCABH2-10ITZ
Manufacturer Micron Technology Inc.
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843502-MT29F128G08AMCABH2-10ITZ
Ultra Librarian 3D Model Ultra Librarian MT29F128G08AMCABH2-10ITZ CAD Model

Description

The MT29F128G08AMCABH2-10ITZ is a 128Gb NAND flash memory device manufactured by Micron Technology Inc. This high-density flash memory is designed for use in a wide range of storage applications, offering excellent performance and reliability. It utilizes advanced NAND flash technology to provide high storage capacity in a small form factor.

Applications

  • Solid-state drives (SSDs): Used as storage media in SSDs for laptops, desktops, and servers.
  • Embedded systems: Implemented in embedded systems for storing firmware and application data.
  • Mobile devices: Employed in smartphones, tablets, and other mobile devices for storage.
  • Memory cards: Utilized in memory cards such as SD cards and microSD cards.
  • USB drives: Used in USB flash drives for portable storage.

Features

  • High capacity: 128Gb (16GB) storage capacity.
  • NAND flash technology: Utilizes advanced NAND flash technology for high performance and reliability.
  • ONFI interface: Supports the Open NAND Flash Interface (ONFI) for fast data transfer.
  • Small form factor: Compact package for space-constrained applications.
  • Error correction code (ECC): Built-in ECC for data integrity.

Benefits

  • Large storage capacity: Provides ample storage space for various applications.
  • High performance: Enables fast read and write speeds for improved system performance.
  • Reliable data storage: Ensures data integrity with built-in ECC.
  • Easy integration: ONFI interface simplifies integration with existing systems.
  • Versatile applications: Suitable for a wide range of storage applications.

Specifications

The MT29F128G08AMCABH2-10ITZ operates on a supply voltage of 3.3V and has a typical read/write speed of up to 200MB/s. It supports various NAND flash commands and features. The operating temperature range is typically -25°C to +85°C. It is available in a BGA package for surface mount assembly.

This NAND flash memory device provides a high-density, high-performance storage solution for various electronic devices. Its advanced features, reliable operation, and compact size make it an excellent choice for modern storage applications. The built-in ECC ensures data integrity and long-term reliability.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess