EN
  • EN
  • DE

MT29F256G08CKCDBJ5-6R

Part No MT29F256G08CKCDBJ5-6R
Manufacturer Micron Technology Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case TBGA
Manufacturer Micron Technology Inc.
Manufacturer Homepage www.micron.com
Win Source Part Number 715505-MT29F256G08CKCDBJ5-6R
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MT29F256G08CKCDBJ5-6R CAD Model

Description

The MT29F256G08CKCDBJ5-6R is a 256Gb NAND Flash memory device manufactured by Micron Technology. It's based on a multi-level cell (MLC) architecture, providing high storage density and cost-effectiveness. This device is designed for use in a wide range of solid-state storage applications.

Applications:

  • Solid-State Drives (SSDs)
  • Embedded Systems
  • Mobile Devices (Smartphones, Tablets)
  • Data Centers
  • Memory Cards (SD, microSD)

Features:

  • Capacity: 256Gb (32GB)
  • NAND Flash Technology: MLC (Multi-Level Cell)
  • Interface: ONFI 3.0
  • Operating Voltage: 3.3V
  • Page Size: 16KB + 1440B spare
  • Block Size: 1152 pages
  • Data Transfer Rate: Up to 400 MT/s

Benefits:

  • High Storage Capacity: The 256Gb density allows for storing large amounts of data in a single device.
  • Cost-Effective Storage: MLC technology provides a lower cost per bit compared to SLC (Single-Level Cell) NAND flash.
  • Fast Data Transfer: High data transfer rates improve system performance.
  • Standard Interface: The ONFI 3.0 interface simplifies integration with various host controllers.
  • Low Power Consumption: Optimized power management features extend battery life in portable devices.

Additional Details:

The MT29F256G08CKCDBJ5-6R utilizes a 128-bit data bus for efficient data transfer. It incorporates advanced error correction code (ECC) to ensure data integrity. The device is available in a standard BGA (Ball Grid Array) package for surface-mount assembly. It's designed for operation in a wide temperature range, making it suitable for various environmental conditions.

This NAND Flash memory is used in applications where high capacity, fast data access, and low power consumption are critical requirements. Always refer to the manufacturer's datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess