EN
  • EN
  • DE

MT29F2T08EMLEEJ4-T:E

Part No MT29F2T08EMLEEJ4-T:E
Manufacturer Micron Technology Inc.
Catalog IT infrastructure Memory
Description 2T NAND Flash
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Manufacturer Micron Technology Inc.
Win Source Part Number 1454745-MT29F2T08EMLEEJ4-T:E
Package Box
Product Status Active
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NAND (TLC)
Memory Size 2Tbit
Memory Organization 256G x 8
Memory Interface Parallel
Voltage - Supply 2.6V ~ 3.6V
Operating Temperature 0°C ~ 70°C
Grade -
Mounting Type Surface Mount
Package / Case 132-VBGA
Supplier Device Package 132-VBGA (12x18)
Ultra Librarian 3D Model Ultra Librarian MT29F2T08EMLEEJ4-T:E CAD Model

Description

The MT29F2T08EMLEEJ4-T:E by Micron stands in the sophisticated realm of Memory under the Flash Memory [NAND/NOR] subcategory, showcasing an immense 2T NAND Flash storage capability. This product is meticulously designed by Micron, a global leader in memory and storage solutions, to meet the expansive data storage requirements of modern applications across consumer, industrial, and enterprise sectors. Featuring NAND Flash technology, it provides a cost-effective solution for large-scale storage needs with the added benefits of lower power consumption and high-density data storage. This particular model is tailored for embedded applications, signified by its 'E' designation, offering enhanced durability, fast data transfer rates, and a comprehensive error correction code (ECC) mechanism. It is particularly suited for applications requiring extensive data logging, high-resolution media storage, and complex IoT ecosystems. The MT29F2T08EMLEEJ4-T:E represents a pinnacle in Flash storage technology, combining massive storage capacity with the reliability and performance expected of Micron's NAND products.

You May Also Be Interested in

CISCO
CISCO MEM-FLSH-8U16G - 8G to 16G eUSB Flash Memory Upgrade for Cisco ISR 4430
Need more? Email Us
CISCO
Cisco 32GB DDR4-2133-MHz RDIMM/PC4-17000/dual rank
Need more? Email Us
CISCO
CISCO 15-10022-01 - Cisco 15-10022-01 512MB 1RX8 PC2-4200N
Need more? Email Us
CISCO
SAMSUNG 4GB (1X4GB) 2RX4 PC3-10600R DDR3-1333MHZ
Need more? Email Us
CISCO
CISCO MEM-C6K-INTFL1GB - Internal 1G Compact Flash
Need more? Email Us
CISCO
CISCO M-ASR1001X-8GB - ASR1001-X 8GB DRAM
Need more? Email Us
CISCO
64GB SD Card for UCS Servers
Need more? Email Us
CISCO
Cisco UCS-MR-X16G1RT-H-WS. Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2933 MHz, Memory form factor: 288-pin DIMM
Need more? Email Us
CISCO
Cisco UCS-MR-1X161RV-G. Component for: PC/Server, Internal memory: 16 GB, Internal memory type: DDR4, Memory clock speed: 2400 MHz, Memory form factor: 288-pin DIMM
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess