EN
  • EN
  • DE

FS32K144HFT0VLFT

Part No FS32K144HFT0VLFT
Manufacturer NXP / Nexperia
Catalog OEM Souring
Description ARM Microcontrollers - MCU S32K144 32-bit MCU, ARM Cortex-M4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1462978-FS32K144HFT0VLFT
Manufacturer NXP
Package Tray
Product Status Active
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit
Speed 80MHz
Connectivity CANbus, FlexIO, I2C, LINbus, SPI, UART/USART
Peripherals DMA, I²S, LVD, LVR, POR, PWM, WDT
Number of I/O 89
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 16x12b SAR; D/A1x8b
Oscillator Type External, Internal
Operating Temperature -40°C ~ 105°C (TA)
Grade -
Mounting Type Surface Mount
Supplier Device Package 48-LQFP (7x7)
Package / Case 48-LQFP
Ultra Librarian 3D Model Ultra Librarian FS32K144HFT0VLFT CAD Model

Description

The FS32K144HFT0VLFT is a high-performance microcontroller unit (MCU) from NXP, designed around the powerful ARM Cortex-M4 core. This 32-bit MCU is tailored for demanding applications that require advanced signal processing, real-time performance, and low-power operation. It integrates a broad set of peripherals, including multiple communication interfaces, high-resolution analog-to-digital converters, and robust security features, making it well-suited for automotive, industrial, and IoT applications. The flexibility of its architecture, combined with a comprehensive suite of development tools, simplifies the design of complex systems. Its support for NXP's software and ecosystem ensures a smooth development process, empowering engineers to create innovative and reliable solutions.

You May Also Be Interested in

Cypress Semiconductor Corp
MCU PSoC 4000S 24MHz 16KB CSP Ind
Lowest to $1.3063
Cypress Semiconductor Corp
MCU PSoC 58LP 80MHz 256KB TQFP ExtInd
Lowest to $50.1785
Freescale Semiconductor - NXP
8bit MCU with 60K Flash
Need more? Email Us
Microchip Technology
MCU 32BIT 256KB Flash 64QFN
Need more? Email Us
STMicroelectronics
MCU G031 Arm Cortex-M0+ 32KB UFQFPN-28 -40+ 125C
Lowest to $1.8769
Microchip Technology
8bit MicroController
Lowest to $18.7687
STMicroelectronics
MCU G473 Arm Cortex-M4 128KB BGA-100 -40+ 125C
Need more? Email Us
Microchip Technology
8bit MicroController
Lowest to $11.7200
STMicroelectronics
MCU C011 Arm Cortex-M0+ 16KB TSSOP-20
Lowest to $0.6113

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess