EN
  • EN
  • DE

MT29F4G16ABCHC:C

Part No MT29F4G16ABCHC:C
Manufacturer Micron Technology Inc.
Catalog Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Manufacturer Micron Technology Inc.
Manufacturer Homepage www.micron.com
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 725517-MT29F4G16ABCHC:C
Ultra Librarian 3D Model Ultra Librarian MT29F4G16ABCHC:C CAD Model

Description

The MT29F4G16ABCHC:C is a 4Gb (512Mx8) NAND flash memory device manufactured by Micron Technology Inc. It's designed for mass storage applications, offering a combination of high density, performance, and reliability. This particular part is often found in SSDs, embedded systems, and other portable storage devices.

Applications:

  • Solid State Drives (SSDs)
  • USB Flash Drives
  • Memory cards (SD, microSD)
  • Embedded systems requiring non-volatile storage
  • Digital cameras
  • Mobile phones and smartphones

Features:

  • 4Gb (512Mx8) Capacity: Provides ample storage space for various applications.
  • NAND Flash Technology: Offers high density and cost-effectiveness compared to other memory technologies.
  • Asynchronous Interface: Supports asynchronous data transfer for fast read and write operations.
  • Multi-Level Cell (MLC) Technology: Stores multiple bits per cell, increasing storage density.
  • Page Size: Typically 2KB or 4KB per page, allowing for efficient data access.
  • Block Size: Organized into blocks for erase operations.
  • Error Correction Code (ECC): Built-in ECC circuitry ensures data integrity by correcting errors.
  • Wear Leveling: Implements wear leveling algorithms to extend the lifespan of the memory.
  • RoHS Compliant: Environmentally friendly design.

Benefits:

  • High Storage Capacity: Enables the storage of large amounts of data in a compact form factor.
  • Fast Read and Write Speeds: Provides quick access to data, improving system performance.
  • Non-Volatile Storage: Retains data even when power is removed.
  • Reliable Data Storage: ECC and wear leveling features ensure data integrity and extend the lifespan of the memory.
  • Cost-Effective: Offers a cost-effective solution for mass storage applications.

Additional Details:

The MT29F4G16ABCHC:C uses a NAND flash architecture, which is a type of floating-gate memory. Data is stored by trapping electrons in the floating gate of the transistor. Erasing a block of NAND flash memory requires applying a high voltage to the control gate. Wear leveling is crucial for NAND flash memory because each cell has a limited number of write/erase cycles. The wear leveling algorithm distributes write operations evenly across all cells, preventing premature failure of any particular cell. Refer to the Micron datasheet for detailed timing specifications, electrical characteristics, and recommended operating conditions. The ':C' suffix usually refers to the speed grade or packaging options.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
Uvprom, 32KX8, 150NS, Cmos, CDIP28
Need more? Email Us
STMicroelectronics
M36DR232A120ZA6T St
Need more? Email Us
Micron Technology Inc.
IC DRAM 32GBIT 1866MHZ FBGA / SDRAM - Mobile LPDDR4 Memory IC 32Gb (1G x 32) 1.866 GHz
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
Serial Nor Slc 2MX4 SOIC
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micron Technology Inc.
DDR3 4G 256MX16 Fbga
Need more? Email Us
Amd
IC PROM SER I-TEMP 3.3V 20-SOIC /
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $84.2106 $84.2106
2+ $81.5790 $163.1580
3+ $78.9474 $236.8422
4+ $76.3158 $305.2632
5+ $68.4211 $342.1055
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,820 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess