EN
  • EN
  • DE

MT29TZZZ7D7EKKBT-107 W.

Part No MT29TZZZ7D7EKKBT-107 W.
Manufacturer Micron Technology Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831851-MT29TZZZ7D7EKKBT-107 W.
Ultra Librarian 3D Model Ultra Librarian MT29TZZZ7D7EKKBT-107 W. CAD Model

Description

The MT29TZZZ7D7EKKBT-107 W. is a NAND flash memory component manufactured by Micron Technology Inc. This memory is likely used for data storage in a variety of devices, ranging from mobile phones and tablets to solid-state drives (SSDs) and embedded systems. NAND flash memory is non-volatile, meaning that it retains data even when power is removed, making it ideal for applications where data persistence is critical.

Applications:

  • Smartphones and Tablets: As storage for operating systems, applications, photos, videos, and other user data.
  • Solid State Drives (SSDs): In both consumer and enterprise SSDs for fast and reliable data storage.
  • Embedded Systems: In devices such as digital cameras, MP3 players, and GPS navigation systems.
  • USB Flash Drives: For portable data storage.
  • Memory Cards: Such as SD cards and microSD cards, used in cameras, smartphones, and other portable devices.

Features:

  • NAND Flash Technology: Provides high-density, non-volatile storage.
  • High Storage Capacity: Offers substantial storage space for applications and data. (Specific capacity depends on the exact configuration, but this part number suggests a significant capacity).
  • Fast Read/Write Speeds: Enables quick access to stored data, improving device performance.
  • Low Power Consumption: Efficient power usage extends battery life in portable devices.
  • Reliable Data Retention: Ensures that data is stored safely and securely over extended periods.

Benefits:

  • Improved Device Performance: Fast read/write speeds reduce loading times and improve overall responsiveness.
  • Increased Storage Capacity: Allows users to store more data, including photos, videos, and applications.
  • Enhanced Data Security: Non-volatile memory ensures that data is retained even in the event of a power loss.
  • Extended Battery Life: Low power consumption contributes to longer battery life in portable devices.
  • Reliable Operation: Robust design and manufacturing processes ensure reliable performance in demanding environments.

The specific technical specifications, such as capacity, voltage, and operating temperature, will vary depending on the exact configuration of the MT29TZZZ7D7EKKBT-107 W. Refer to the manufacturer's datasheet for detailed information. This type of NAND flash memory is typically surface mounted and requires specialized equipment for installation and removal. The "-107 W." likely indicates specific speed grade or other specific characteristic of the memory.

You May Also Be Interested in

American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess