EN
  • EN
  • DE

MT36JSZF51272PZ-1G1F1

Part No MT36JSZF51272PZ-1G1F1
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description DDR3-1066 512Mx72 ECC Reg/RDIMM (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949804-MT36JSZF51272PZ-1G1F1
Series *
Ultra Librarian 3D Model Ultra Librarian MT36JSZF51272PZ-1G1F1 CAD Model

Description

The Micron MT36JSZF51272PZ-1G1F1 is a 4GB DDR3L ECC SODIMM memory module designed for laptops, embedded systems, and other small form factor devices. This low-voltage module offers a combination of capacity, performance, and error correction, making it suitable for applications that require reliability and energy efficiency.

Applications

  • Laptops
  • Embedded systems
  • Industrial PCs
  • Networking devices

Features

  • Capacity: 4GB
  • Memory Type: DDR3L (Low Voltage)
  • Form Factor: SODIMM (Small Outline DIMM)
  • Speed: 1600MHz (PC3L-12800)
  • Error Correction: ECC (Error-Correcting Code)
  • Rank: 1Rx8 or 2Rx8 (depending on manufacturing batch)
  • Voltage: 1.35V

Benefits

  • Improved System Performance: 4GB capacity allows for smoother multitasking and faster application loading in compact devices.
  • Enhanced Reliability: ECC functionality detects and corrects memory errors, ensuring data integrity.
  • Reduced Power Consumption: DDR3L operates at 1.35V, reducing power consumption and extending battery life in laptops.
  • Small Form Factor: SODIMM form factor makes it suitable for space-constrained applications.
  • Compatibility: Designed for compatibility with laptops and embedded systems supporting DDR3L ECC SODIMM memory.

Additional Details

The MT36JSZF51272PZ-1G1F1 operates at a frequency of 1600MHz, corresponding to PC3L-12800. The ECC (Error-Correcting Code) feature helps maintain data integrity. The module is a SODIMM, designed for small form factor devices. It operates at a low voltage of 1.35V. Micron is a reputable manufacturer of memory modules.

You May Also Be Interested in

SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess